处理中...

首页  >  产品百科  >  BFC237368224

BFC237368224

产品分类: 薄膜电容
产品描述: 220nF ±5% 涤纶 15mm 630V 250V 通孔安装 17.5mm*10mm*18.5mm
供应商型号: Q-BFC237368224
供应商: 期货订购
标准整包数: 600
VISHAY INTERTECHNOLOGY 薄膜电容 BFC237368224

BFC237368224概述

    # Vishay BCcomponents MKT Radial Potted Film Capacitors
    Product Introduction
    Vishay BCcomponents offers high-quality DC Film Capacitors under the MKT series, known for their robust performance in various electronic applications. The MKT Radial Potted Type capacitors feature metallized polyester film technology, providing excellent reliability and long-term stability. These capacitors are primarily used for blocking, coupling, bypassing, and energy storage purposes, making them ideal for industries such as power electronics, telecommunications, automotive, and renewable energy systems.
    Key features include:
    - Pitch ranges from 15mm to 27.5mm.
    - Available in both loose-box and tape-and-reel packaging options.
    - Compliance with material categorization standards as outlined in Vishay's official documentation.
    Technical Parameters
    | Parameter | Value |

    | Capacitance Tolerance | ±10%, ±5% |
    | Capacitance Range (E12 Series) | 0.047µF to 15µF |
    | Rated DC Voltage | 100V, 250V, 400V, 630V |
    | Rated AC Voltage | 63V, 160V, 220V, 250V |
    | Climatic Testing Class | 55/105/56 (IEC 60068-1) |
    | Maximum Application Temperature | 105°C |
    | Performance Grade | Grade 1 (Long Life) |
    | Electrode Construction | Metallized |
    | Encapsulation | Flame-retardant Plastic Case & Epoxy Resin (UL-Class 94 V-0) |
    | Marking | C-value, Tolerance, Rated Voltage, Manufacturer Symbol |
    Additional electrical characteristics:
    - Loss Tangent @ 1kHz, 10kHz, 100kHz: Range from 75x10^-4 to 250x10^-4.
    - Withstanding Voltage: Rises linearly based on lead pitch.
    - Pulse Slope Resistance: Varied depending on voltage and pitch.
    Product Features and Advantages
    The MKT Radial Potted Type capacitors boast several standout features that make them a superior choice among competing products:
    - Metallized Polyester Film: Ensures superior insulation and minimizes leakage currents.
    - Flame-Retardant Encapsulation: Provides enhanced safety and durability.
    - High Performance Grade: Offers extended lifespan and reliable operation under extreme conditions.
    - Flexible Packaging Options: Supports both loose-box and tape-and-reel configurations, accommodating automated manufacturing processes.
    These advantages contribute significantly to their market competitiveness, particularly in high-reliability applications requiring compact designs and durable components.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Energy Storage: Utilized in solar inverters to store excess energy efficiently.
    2. Signal Filtering: Integrated into audio equipment to eliminate noise while maintaining signal integrity.
    3. Power Supply Systems: Employed in switching power supplies for filtering ripple currents.
    Usage Recommendations:
    - Ensure proper grounding and isolation when installing these capacitors to avoid signal degradation.
    - Consider environmental factors like temperature and humidity during installation to maximize lifespan.
    - Follow recommended soldering guidelines provided by Vishay to ensure optimal electrical connections.
    Compatibility and Support
    The MKT Radial Potted Type capacitors are designed to be compatible with standard PCB layouts and adhere to industry standards like IEC 60384-2. Vishay provides comprehensive support through its technical team at dc-film@vishay.com, offering assistance with design integration and troubleshooting.
    Common Issues and Solutions
    | Issue | Solution |

BFC237368224参数

参数 值
电容值 220nF
容差 ±5%
介电材料 涤纶
引线间距 15mm
额定电压-AC 250V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 17.5mm*10mm*18.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

BFC237368224厂商介绍

Vishay是从事分立电子元件等的公司。其业务主要涉及电阻、MOSFET、二极管、电容器等分立元件,应用于汽车、工业、通信等八大领域,在全球17个国家设有69个制造基地。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Vishay Intertechnology 相关型号,如 SMBJ5.0CA、SN65HVD3082EDR、6N137、MMBT2222A 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

BFC237368224数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC237368224 BFC237368224数据手册

BFC237368224封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5400+ $ 0.4534 ¥ 3.9897
库存: 20000
起订量: 5400 增量: 600
交货地:
最小起订量为:5400
合计: ¥ 21544.38
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516