处理中...

首页  >  产品百科  >  F339X241030MFP2B0

F339X241030MFP2B0

产品分类: 薄膜电容
产品描述: 100nF ±20% 聚丙烯 630V 305V 通孔安装 17.5mm*7mm*13.5mm
供应商型号: Q-F339X241030MFP2B0
供应商: 期货订购
标准整包数: 750
VISHAY INTERTECHNOLOGY 薄膜电容 F339X241030MFP2B0

F339X241030MFP2B0概述

    # Vishay BCcomponents THB Series Interference Suppression Film Capacitors
    Product Introduction
    The Vishay BCcomponents THB series of interference suppression film capacitors, specifically the F339X2 305VAC model, is a high-quality solution designed for across-the-line applications requiring Class X2 compliance. These capacitors are engineered to suppress electromagnetic interference (EMI) in power supply lines, making them ideal for domestic and industrial applications where reliability and performance are critical.
    Key Features:
    - Class X2 Certification: AEC-Q200 qualified, ensuring durability under rigorous conditions.
    - Environmental Compliance: Meets stringent environmental standards such as IEC 60384-14 and UL 60384-14 certifications.
    - Wide Temperature Range: Operates effectively within a temperature range of -25°C to +105°C, providing stability in various environments.
    Applications:
    These capacitors are widely used in electronic devices that require robust interference suppression, including:
    - Home appliances
    - Consumer electronics
    - Industrial control systems
    - Lighting equipment
    Technical Parameters
    The F339X2 305VAC model offers precise electrical characteristics essential for effective interference suppression:
    - Capacitance Range: 0.1 µF to 4.7 µF (E12 series)
    - Capacitance Tolerance: ±20% or ±10%
    - Rated Voltage: 305VAC (50 Hz to 60 Hz), 630VDC at 105°C
    - Dielectric: Polypropylene film
    - Construction: Mono construction with plastic case, epoxy resin sealed, flame retardant (UL-class 94 V-0)
    - Encapsulation: Flame retardant plastic encapsulation
    - Leads: Tinned wire leads
    Performance Metrics:
    - Loss Angle: Tangent of loss angle ranges from 0.002 to 0.008, minimizing energy loss.
    - Insulation Resistance: Maintains high resistance even at elevated temperatures, ensuring long-term reliability.
    - Withstand Voltage: Capable of withstanding up to 2200V DC or 2110V AC, ensuring safety in demanding applications.
    Product Characteristics and Advantages
    The F339X2 305VAC capacitor stands out due to its exceptional quality and reliability:
    - Durability and Reliability: Its robust design ensures prolonged operational life, reducing maintenance costs.
    - Environmental Protection: The flame-retardant epoxy seal enhances safety and longevity.
    - High Frequency Performance: Excellent performance across a wide frequency spectrum, making it suitable for both low and high-frequency applications.
    Application Case Studies and Usage Tips
    Application Examples:
    - Home Appliances: Used in washing machines, refrigerators, and microwaves to suppress power supply noise.
    - Industrial Equipment: Integrated into motor controllers and power inverters for enhanced EMI filtering.
    Usage Recommendations:
    - Proper Mounting: Ensure capacitors are securely mounted using the leads and body clamp mechanism to withstand vibrations.
    - Temperature Considerations: Avoid exposing the capacitors to temperatures exceeding 105°C to maintain optimal performance.
    Compatibility and Support
    The F339X2 305VAC is fully compatible with other Vishay components and widely supported across major regulatory frameworks. Vishay provides comprehensive technical support and documentation through their official website.
    Common Issues and Solutions
    - Issue: Reduced capacitance over time.
    - Solution: Implement periodic checks and replace capacitors if capacitance falls below acceptable levels.
    - Issue: Leakage current increase.
    - Solution: Ensure proper soldering techniques and avoid physical damage to the leads before soldering.
    Conclusion and Recommendation
    The Vishay BCcomponents F339X2 305VAC capacitor is a superior choice for applications requiring reliable interference suppression. Its advanced features, robust construction, and extensive compatibility make it a top-tier option in

F339X241030MFP2B0参数

参数
电容值 100nF
容差 ±20%
介电材料 聚丙烯
额定电压-AC 305V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 17.5mm*7mm*13.5mm
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装

F339X241030MFP2B0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

F339X241030MFP2B0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY F339X241030MFP2B0 F339X241030MFP2B0数据手册

F339X241030MFP2B0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5250+ $ 0.1593 ¥ 1.4014
库存: 20000
起订量: 5250 增量: 750
交货地:
最小起订量为:5250
合计: ¥ 7357.35
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516