处理中...

首页  >  产品百科  >  VJ0603A101FXAAC

VJ0603A101FXAAC

产品分类: 陶瓷电容
产品描述: 100pF ±1% C0G(NP0) 50V 0603 贴片安装 1.6mm(长度)*800μm(宽度)
供应商型号: 4208392
供应商: element14
标准整包数: 4000
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ0603A101FXAAC

VJ0603A101FXAAC概述

    # Vishay Vitramon VJ Commercial Series Surface Mount Multilayer Ceramic Chip Capacitors
    Product Introduction
    The Vishay Vitramon VJ Commercial Series provides high-quality multilayer ceramic chip capacitors designed for a wide range of commercial applications. The series includes capacitors with both C0G (NP0) and X7R dielectrics. C0G capacitors are known for their ultra-stable dielectric properties, offering very low temperature coefficients of capacitance (TCC), making them ideal for applications where precise and stable capacitance is required. On the other hand, X7R capacitors are suitable for more general-purpose use, particularly in decoupling, filtering, surge suppression, and high-voltage applications.
    Key Features:
    - C0G (NP0) and X7R dielectrics available.
    - Ultra-stable C0G dielectric with low TCC and excellent aging characteristics.
    - X7R capacitors offer excellent performance in harsh environments.
    - Wide range of case sizes, voltage ratings, and capacitance values.
    - Wet build process ensures reliability.
    - Noble Metal Electrode (NME) system ensures long-term stability.
    Applications:
    - Timing and tuning circuits.
    - Sensor and scanner applications.
    - Decoupling and filtering.
    - Surge suppression.
    Technical Parameters
    Electrical Specifications:
    C0G (NP0) Dielectric:
    - Operating Temperature: -55°C to +150°C.
    - Capacitance Range: 1 pF to 56 nF.
    - Voltage Range: 25 VDC to 1000 VDC.
    - Temperature Coefficient of Capacitance (TCC): 0 ppm/°C ± 30 ppm/°C from -55°C to +125°C.
    - Dissipation Factor (DF): 0.1% maximum at 1.0 VRMS and 1 MHz for values ≤ 1000 pF; 0.1% maximum at 1.0 VRMS and 1 kHz for values > 1000 pF.
    - Insulating Resistance: At +25°C: 100,000 MΩ minimum or 1000 ΩF whichever is less; at +125°C: 10,000 MΩ minimum or 100 ΩF whichever is less.
    - Aging Rate: 0% maximum per decade.
    X7R Dielectric:
    - Operating Temperature: -55°C to +150°C.
    - Capacitance Range: 120 pF to 6.8 μF.
    - Voltage Range: 16 VDC to 1000 VDC.
    - Temperature Coefficient of Capacitance (TCC): ±15% from -55°C to +125°C, with 0 VDC applied.
    - Dissipation Factor (DF): 16 V/25 V ratings: 3.5% maximum at 1.0 VRMS and 1 kHz; >25 V ratings: 2.5% maximum at 1.0 VRMS and 1 kHz.
    - Insulating Resistance: At +25°C: 100,000 MΩ minimum or 1000 ΩF whichever is less; at +125°C: 10,000 MΩ minimum or 100 ΩF whichever is less.
    - Aging Rate: 1% maximum per decade.
    Selection Chart:
    | Case Code | Voltage (VDC) | Capacitance (pF) |
    |
    | 0402 | 25 | 1.0 pF |
    120 pF |
    | 0603 | 50 | 1.0 pF |
    330 pF |
    | 0805 | 100 | 1.0 pF |
    330 pF |
    Product Characteristics and Advantages
    The VJ Commercial Series capacitors are renowned for their robustness and reliability. The C0G (NP0) capacitors stand out due to their ultra-stable dielectric properties, ensuring minimal changes in capacitance over temperature ranges. This makes them indispensable in timing and tuning circuits where precision is critical. X7R capacitors, while offering slightly higher TCC, provide excellent performance in filtering and surge suppression applications, making them versatile and cost-effective.
    The series' wide range of case sizes and voltage ratings allows for flexible integration into various electronic designs, catering to both consumer electronics and industrial applications. The Noble Metal Electrode (NME) system enhances reliability, while the wet build process ensures consistent performance across all units.
    Application Cases and Usage Recommendations
    Application Case 1: Timing Circuits
    In timing circuits, such as those found in quartz oscillators, the ultra-stable C0G capacitors are essential. They maintain constant

VJ0603A101FXAAC参数

参数
电容值 100pF
容差 ±1%
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 1.6mm(长度)*800μm(宽度)
通用封装 0603
安装方式 贴片安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

VJ0603A101FXAAC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ0603A101FXAAC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ0603A101FXAAC VJ0603A101FXAAC数据手册

VJ0603A101FXAAC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ ¥ 2.64
20000+ ¥ 2.59
40000+ ¥ 2.54
库存: 8000
起订量: 4000 增量: 0
交货地:
最小起订量为:4000
合计: ¥ 10560
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.0022
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.061
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242