处理中...

首页  >  产品百科  >  VJ1111D151JXGAJ

VJ1111D151JXGAJ

产品分类: 陶瓷电容
产品描述: 150pF ±5% C0G(NP0) 1KV 1111 贴片安装 2.98mm(长度)*2.79mm(宽度)
供应商型号: 2420152
供应商: 海外现货
标准整包数: 5
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ1111D151JXGAJ

VJ1111D151JXGAJ概述

    QUAD HIFREQ Series: High Frequency Multilayer Ceramic Capacitors
    Product Introduction
    The QUAD HIFREQ Series from Vishay Vitramon offers advanced surface-mount multilayer ceramic capacitors designed specifically for high-frequency applications. These capacitors are built to excel in RF power applications, featuring ultra-stable, high-Q dielectric materials. Available in three distinct case sizes—0505, 1111, and 2525—the series is ideal for a variety of industries, including medical (MRI), telecommunications (CATV/UHF/microwave), lasers, and filter networks. With its innovative design and rigorous engineering, the QUAD HIFREQ Series provides outstanding performance in demanding environments.
    Technical Parameters
    Below are the key technical specifications extracted from the product’s technical manual:
    | Parameter | Values |

    | Case Sizes | 0505, 1111, 2525 |
    | Capacitance Range | 0505: 1.0 pF to 100 pF
    1111: 1.0 pF to 1000 pF
    2525: 1.0 pF to 2700 pF |
    | Voltage Ratings | 0505: 200 VDC to 250 VDC
    1111: 300 VDC to 1500 VDC
    2525: 300 VDC to 3600 VDC |
    | Temperature Coefficient | C0G (D): 0 ppm/°C ± 30 ppm/°C from -55 °C to +125 °C (with zero VDC applied) |
    | Dissipation Factor (DF) | C0G (D): 0.05% max. at 1.0 VRMS and 1 MHz for ≤1000 pF
    C0G (D): 0.05% max. at 1 kHz for >1000 pF |
    | Aging Rate | 0% maximum per decade |
    | Operating Temperature | -55 °C to +125 °C |
    Product Features and Advantages
    The QUAD HIFREQ Series is engineered with several standout features and advantages:
    1. Ultra-Stable High-Q Dielectric: Maintains excellent performance across a wide frequency range.
    2. High Reliability: Utilizes the Noble Metal Electrode (NME) system, ensuring long-term stability.
    3. Wide Voltage and Capacitance Range: Adaptable to diverse applications requiring both low and high capacitance values.
    4. Environmentally Friendly Options: Offers RoHS-compliant options (code “X”) as well as traditional Pb-free terminations (code “L”).
    5. Excellent Performance Under High Frequency: Designed for applications involving RF power amplifiers, filters, and oscillators.
    These features make the QUAD HIFREQ Series highly competitive in markets such as RF communications, medical imaging, and industrial electronics.
    Application Cases and Usage Suggestions
    The QUAD HIFREQ Series is commonly used in the following scenarios:
    1. MRI Systems: Ideal for stabilizing power supply voltages and filtering signals in MRI coil systems.
    2. RF Power Amplifiers: Provides superior performance in UHF/microwave applications, ensuring minimal signal loss.
    3. Filter Networks: Suitable for impedance matching networks due to its low ESR and high Q value.

    Usage Suggestion: To optimize performance in high-power applications, ensure that capacitors are mounted as close as possible to the RF source to minimize parasitic inductances.
    Compatibility and Support
    The QUAD HIFREQ Series supports multiple terminations:
    - Ni Barrier Terminations: Matte finish (code "X") and tin-lead plating (code "L").
    - Plastic Carrier Tape: Standardized packaging supports automated pick-and-place processes.
    Vishay Vitramon provides comprehensive support, including detailed selection charts and compatibility tables, ensuring smooth integration into various electronic designs.
    Common Issues and Solutions
    Below are some typical issues users might encounter along w

VJ1111D151JXGAJ参数

参数
电容值 150pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 1KV
长*宽*高 2.98mm(长度)*2.79mm(宽度)
通用封装 1111
安装方式 贴片安装
包装方式 卷带包装

VJ1111D151JXGAJ厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ1111D151JXGAJ数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ1111D151JXGAJ VJ1111D151JXGAJ数据手册

VJ1111D151JXGAJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 4.1926
50+ ¥ 3.7566
250+ ¥ 3.7566
500+ ¥ 3.6895
1000+ ¥ 3.6895
2500+ ¥ 3.6224
12500+ ¥ 3.6224
25000+ ¥ 3.6224
库存: 3990
起订量: 15 增量: 0
交货地:
最小起订量为:5
合计: ¥ 20.96
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.1194
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242