处理中...

首页  >  产品百科  >  MKP385275040JBA2B0

MKP385275040JBA2B0

产品分类: 薄膜电容
产品描述: 7.5nF ±5% 聚丙烯 400V 200V 通孔安装 7.2mm*3.5mm*8mm
供应商型号: Q-MKP385275040JBA2B0
供应商: 期货订购
标准整包数: 2000
VISHAY INTERTECHNOLOGY 薄膜电容 MKP385275040JBA2B0

MKP385275040JBA2B0概述

    # Vishay BCcomponents MKP385 Metalized Polypropylene Film Capacitor
    Product Introduction
    The Vishay BCcomponents MKP385 series represents a robust metallized polypropylene film capacitor designed for demanding applications requiring excellent performance under both steady-state and pulsed conditions. The product offers a wide capacitance range from 0.00047 µF to 82 µF, with precision tolerances of ±5%. This capacitor is characterized by its low loss tangent, small dimensions, and high mechanical stability, making it ideal for use in various electronic circuits such as power supplies, motor control systems, and audio equipment.
    Primary Applications
    - Switch-mode power supplies (SMPS)
    - Lighting systems, particularly in ballasts
    - Motor control circuits
    - High-frequency and pulse operation circuits
    - Television deflection circuits (S-correction)
    - Audio crossover networks, filters, timing circuits, and sample-and-hold circuits
    Technical Parameters
    | Parameter | Value |

    | Capacitance Range | 0.00047 µF to 82 µF |
    | Tolerance | ±5% |
    | Rated DC Temperature | 85°C |
    | Maximum Operating Temperature | 125°C (for limited time) |
    | UL-Class | 94 V-0 |
    | Construction | Mono and internal serial construction |
    | Encapsulation | Flame-retardant plastic case, epoxy resin|
    | Rated Voltage Ranges (VDC) | 160, 250, 400, 630, 850, 1000, 1250, 1600, 2000, 2500 |
    | Rated Peak-to-Peak Voltage | 310 V to 2500 V |
    Performance Highlights
    - Excellent dielectric properties with low losses and high reliability.
    - Small form factor for dense PCB layout.
    - Available in different lead pitches: 5 mm to 52.5 mm.
    - Compliant with IEC 60384-17 and IEC 60068-1 standards.
    Product Features and Advantages
    The MKP385 series combines several advantages that make it a top choice for demanding applications:
    - Low Loss Tangent: Reduces energy loss and improves efficiency.
    - Small Dimensions: Facilitates compact designs.
    - High Density Packaging: Suitable for modern electronics where space is critical.
    - Material Safety Compliance: Meets flame retardant UL-class 94 V-0.
    - Versatile Packaging Options: Loose in boxes, taped on reels, or ammo packs for automated assembly processes.
    Application Case Studies and Usage Recommendations
    Typical Applications
    1. Switch Mode Power Supplies (SMPS):
    The MKP385 is often used to filter out ripple and noise in SMPS due to its ability to handle steep pulses effectively. To optimize performance, ensure proper circuit design considerations are made, such as appropriate derating of voltages when connecting multiple capacitors in parallel.
    2. Motor Control Circuits:
    In motor control applications, this capacitor ensures stable operation during transient events by absorbing surge currents. It is recommended to use heat sinks where the capacitor might experience elevated temperatures to extend its lifespan.
    3. Audio Equipment (Crossover Networks):
    For high-fidelity audio systems, the MKP385 provides clear separation between audio bands with minimal distortion. Ensure minimal interference with adjacent components to maximize sound quality.
    Recommended Usage Tips
    - Always follow manufacturer guidelines regarding derating factors for continuous operation.
    - Use mechanical support mechanisms (e.g., stand-off pips) to prevent failure under vibration or shock conditions.
    Compatibility and Support
    This product has been designed to integrate seamlessly into

MKP385275040JBA2B0参数

参数
电容值 7.5nF
容差 ±5%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC 200V
额定电压-DC 400V
长*宽*高 7.2mm*3.5mm*8mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

MKP385275040JBA2B0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MKP385275040JBA2B0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY MKP385275040JBA2B0 MKP385275040JBA2B0数据手册

MKP385275040JBA2B0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.1064 ¥ 0.9367
库存: 20000
起订量: 10000 增量: 2000
交货地:
最小起订量为:10000
合计: ¥ 9367
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516