处理中...

首页  >  产品百科  >  ABM11W-28.3220MHZ-8-D1X-T3

ABM11W-28.3220MHZ-8-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±20ppm 28.322MHz 50Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-28.3220MHZ-8-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-28.3220MHZ-8-D1X-T3

ABM11W-28.3220MHZ-8-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series is a compact quartz crystal designed for the demands of the Internet of Things (IoT), wearable technology, and ultra-low power applications. Known for its minimal footprint (2.0 x 1.6 x 0.5mm), this component provides highly accurate frequency generation essential for synchronization in various electronic systems. Key applications include Bluetooth/BLE, near-field communication (NFC), machine-to-machine (M2M) connectivity, wireless modules, and ultra-low-power microcontrollers (MCU). The ABM11W series serves as the heartbeat for smart devices and IoT infrastructure.
    Technical Parameters
    The ABM11W Series offers an extensive range of frequencies from 16 MHz to 50 MHz, making it versatile for multiple use cases. Here are the key technical specifications:
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Temperature Range: -40°C to +125°C
    - Frequency Tolerance: ±10 ppm to ±100 ppm
    - Frequency Stability: ±10 ppm to ±50 ppm (depending on stability option selected)
    - Equivalent Series Resistance (ESR): 30Ω to 200Ω
    - Shunt Capacitance: ≤2.0 pF
    - Load Capacitance: 4 pF (configurable options available)
    - Drive Level: 10 µW to 100 µW
    - Aging: ±2 ppm/year at 25°C ±3°C
    The unit operates in fundamental mode, making it suitable for low-power applications where space constraints are critical. With a maximum height of only 0.5 mm, it is ideal for slim and space-constrained PCB designs.
    Product Features and Advantages
    The ABM11W Series excels in energy efficiency, reliability, and performance optimization, making it a top choice for IoT wearables and connectivity solutions. Key highlights include:
    - Low Height Design: 0.5 mm profile fits seamlessly into space-restricted devices.
    - Plated with Exceptionally Low Capacitance: Shunt capacitance as low as 4 pF, minimizing parasitic effects.
    - Seam Sealed: Ensures long-term reliability under harsh operating conditions.
    - Wide Operating Temperature Range: Supports industrial-grade temperature ranges (-40°C to +125°C).
    - IoT Optimization: Best suited for modern connectivity standards like BLE, NFC, and Wi-Fi.
    Application Cases and Usage Suggestions
    The ABM11W series is well-suited for a variety of IoT-enabled products, including smart watches, fitness trackers, wireless sensors, and smart home devices. Here are some recommended use scenarios:
    1. Wireless Modules: Ideal for Wi-Fi, BLE, and Zigbee modules due to precise frequency control and low drive level requirements.
    2. Smart Wearables: Provides a reliable heartbeat for devices with limited battery life, such as health monitors and smart glasses.
    3. Machine-to-Machine (M2M): Enables stable connectivity in industrial automation and IoT gateways.
    To optimize performance:
    - Ensure the load capacitance matches the specified range to avoid jitter issues.
    - Follow recommended reflow profiles during soldering to prevent damage.
    Compatibility and Support
    ABM11W crystals are compatible with industry-standard footprints and interfaces, ensuring ease of integration into existing designs. For advanced configurations or customization, contact ABRACON directly for support. ABRACON also offers robust customer service, technical documentation, and ongoing product support to ensure optimal performance.
    Common Issues and Solutions
    Here are common problems users might encounter and their respective solutions:
    1. Frequency Offset: Verify if the crystal is within the acceptable tolerance range. Adjust the load capacitance if necessary.
    2. High ESR Values: Ensure proper handling and storage conditions. Contact ABRACON for recalibration if needed.
    3. Reflow Soldering Failures: Adhere strictly to the recommended reflow profile to avoid overheating.
    Conclusion and Recommendation

ABM11W-28.3220MHZ-8-D1X-T3参数

参数
频率 28.322MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 50Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-28.3220MHZ-8-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-28.3220MHZ-8-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-28.3220MHZ-8-D1X-T3 ABM11W-28.3220MHZ-8-D1X-T3数据手册

ABM11W-28.3220MHZ-8-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635