处理中...

首页  >  产品百科  >  ABM12W-37.4000MHZ-6-J1Z-T3

ABM12W-37.4000MHZ-6-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 37.4MHz 80Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-37.4000MHZ-6-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-37.4000MHZ-6-J1Z-T3

ABM12W-37.4000MHZ-6-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W Series quartz crystal is an IoT-optimized low profile electronic component designed specifically for energy-saving wearables and IoT applications. With its compact size of 1.6 x 1.2 x 0.4mm, it is ideal for space-constrained devices. The product's low ESR (Equivalent Series Resistance) ensures excellent performance and reliability across a wide temperature range, making it suitable for demanding environments.
    This crystal operates in fundamental mode and supports frequencies ranging from 24.0000 MHz to 52.0000 MHz. It is Pb-free and RoHS-compliant, aligning with environmental regulations while maintaining high performance standards. The ABM12W Series finds its applications in various sectors including wearable technology, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power MCUs, and near-field communication (NFC).
    Technical Parameters
    The key technical specifications of the ABM12W Series are as follows:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 24.0000 | 24.0000 | 52.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +25 | +125 | °C | See options |
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance (@+25°C) | -10 | ±10 | +10 | ppm | See options |
    | Frequency Stability | -10 | ±10 | +10 | ppm | See options |
    | Equivalent Series Resistance | <60 | 80 | 150 | Ω | Depending on frequency band|
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (@25°C ± 3°C) | -2 | +2 ppm/year
    | Insulation Resistance | 500 MΩ@100Vdc ±15V
    Product Features and Advantages
    The ABM12W Series offers several unique features and advantages:
    1. Energy Efficiency: Optimized for energy-saving wearables and IoT applications, ensuring minimal power consumption.
    2. Low ESR Design: Plated at exceptionally low plating capacitance (as low as 4pF), with optimized ESR for better efficiency.
    3. Compact Size: Its dimensions of 1.6 x 1.2 x 0.4mm make it ideal for constrained design requirements.
    4. Reliability: Seam-sealed packaging ensures long-term reliability, even in harsh operating conditions.
    5. Wide Temperature Range: Supports operation in extreme temperatures from -40°C to +125°C, making it suitable for diverse applications.
    These characteristics make the ABM12W Series highly competitive in the market, particularly for IoT devices where small size, low power consumption, and high reliability are critical.
    Application Case Studies and Usage Recommendations
    The ABM12W Series is well-suited for the following applications:
    - Wearables: Perfect for smartwatches and fitness trackers due to its small footprint and efficient power usage.
    - IoT Devices: Ideal for wireless sensors, routers, and gateways that require stable frequency generation.
    - Bluetooth/BLE: Excellent for low-power wireless communication modules.
    - Near Field Communication (NFC): Suitable for contactless payment systems and data transfer appli

ABM12W-37.4000MHZ-6-J1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 80Ω
频率 37.4MHz
驱动电平 10μW
负载电容 6pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-37.4000MHZ-6-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-37.4000MHZ-6-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-37.4000MHZ-6-J1Z-T3 ABM12W-37.4000MHZ-6-J1Z-T3数据手册

ABM12W-37.4000MHZ-6-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635