处理中...

首页  >  产品百科  >  ABM12W-33.3330MHZ-6-B2U-T3

ABM12W-33.3330MHZ-6-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±10ppm 33.333MHz 100Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.3330MHZ-6-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.3330MHZ-6-B2U-T3

ABM12W-33.3330MHZ-6-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W series from Abracon is an advanced IoT optimized low-profile quartz crystal designed for energy-efficient applications in wearables and IoT ecosystems. These crystals are ideal for compact designs due to their extremely small footprint (1.6 x 1.2 x 0.4mm) and 0.4mm maximum height. With features such as excellent frequency stability across wide temperature ranges and low equivalent series resistance (ESR), the ABM12W series offers exceptional performance while maintaining minimal power consumption.
    Primary functions include serving as the timing source for ultra-low power microcontrollers, wireless communication modules, Bluetooth/BLE, NFC, and other M2M connectivity solutions.
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 24.0000 | - | 52.0000 | MHz |
    | Operation Mode | Fundamental | - | - | - |
    | Operating Temperature Range | -40 | - | +125 | °C |
    | Storage Temperature | -55 | - | +125 | °C |
    | Frequency Tolerance (at +25°C) | -10 | +10 | - | ppm |
    | Frequency Stability (ref. to +25°C)| -10 | +10 | - | ppm |
    | Equivalent Series Resistance (R1) | <80 | 150 | - | Ω |
    | Shunt Capacitance | <1.0 | 2.0 | - | pF |
    | Load Capacitance | 4.0 | - | - | pF |
    | Drive Level | 10 | - | 100 | µW |
    | Aging (1 Year) | -2 | +2 | - | ppm @ 25°C±3°C|
    | Insulation Resistance | 500 | - | - | MΩ @ 100Vdc ±15V |
    Additional notes emphasize compatibility with Pb-free soldering processes and compliance with RoHS regulations.
    Product Features and Advantages
    The ABM12W series quartz crystals stand out with the following unique attributes:
    - Designed for energy-saving wearables and IoT devices.
    - Plated at ultra-low capacitance (down to 4pF), minimizing electrical interference and improving overall system efficiency.
    - Highly reliable seam-sealed design suitable for harsh operating environments.
    - Outstanding frequency stability (-10ppm to +10ppm) over extended temperature ranges.
    - Minimal height constraint (0.4mm max.) facilitates integration into tight spaces.
    - Wide range of operating temperatures (-40°C to +125°C).
    These features collectively make the ABM12W series a leading choice for next-generation IoT applications, where reliability, size, and energy efficiency are paramount.
    Application Cases and Usage Recommendations
    The ABM12W series is specifically tailored for modern IoT solutions including:
    - Bluetooth/BLE wearable devices.
    - Wireless modules requiring precise timing.
    - Near Field Communication (NFC) systems.
    - Ultra-low power microcontroller units.
    Usage Suggestions:
    - Optimize PCB layout by placing the crystal close to its load capacitors to minimize signal loss.
    - Ensure proper thermal management to maintain optimal operating conditions.
    - For mission-critical applications, consider selecting higher tolerance units (e.g., ±10ppm stability).
    Compatibility and Support
    The ABM12W series is compatible with standard PCB assembly techniques, including reflow soldering. Detailed packaging instructions and reflow profiles are provided to ensure seamless integration. Abracon provides compre

ABM12W-33.3330MHZ-6-B2U-T3参数

参数
频率稳定性 ±10ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 33.333MHz
驱动电平 -
负载电容 6pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-33.3330MHZ-6-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.3330MHZ-6-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.3330MHZ-6-B2U-T3 ABM12W-33.3330MHZ-6-B2U-T3数据手册

ABM12W-33.3330MHZ-6-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635