处理中...

首页  >  产品百科  >  ABM8W-28.6364MHZ-4-D1X-T3

ABM8W-28.6364MHZ-4-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±20ppm 28.6364MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-28.6364MHZ-4-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-28.6364MHZ-4-D1X-T3

ABM8W-28.6364MHZ-4-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon represents an advanced solution for quartz crystals designed specifically for IoT-optimized applications. These low-profile crystals cater to wearable technology, machine-to-machine (M2M) connectivity, and near-field communication (NFC) by offering a compact footprint (3.2 x 2.5 x 0.75 mm) while maintaining high performance. Ideal for ultra-low power microcontrollers and wireless modules, the ABM8W crystal series is particularly useful in Bluetooth/Bluetooth Low Energy (BLE), ISM band operations, and other IoT-centric solutions.
    Technical Parameters
    The technical specifications of the ABM8W series include:
    - Frequency Range: 10.0000 MHz to 54.0000 MHz.
    - Operation Mode: Fundamental.
    - Operating Temperature Range: -40°C to +125°C (customizable).
    - Frequency Tolerance: ±10 ppm to ±50 ppm (adjustable based on options).
    - Frequency Stability: ±10 ppm to ±100 ppm (depending on temperature range options).
    - Equivalent Series Resistance (ESR): Varies from <25Ω to <200Ω across different frequency ranges.
    - Shunt Capacitance: <1.2 pF.
    - Load Capacitance: 4 pF.
    - Drive Level: Up to 100 µW.
    - Aging: -2 to +2 ppm/year at 25°C ±3°C.
    - Insulation Resistance: ≥500 MΩ at 100VDC ±15V.
    These parameters ensure compatibility with a wide range of electronic systems and robust operation under varying environmental conditions.
    Product Features and Advantages
    The ABM8W series boasts several standout features:
    - Low Profile Design: With a maximum height of 0.75 mm, it fits seamlessly into space-constrained devices.
    - Seam Sealing: Ensures long-term reliability against moisture and contaminants.
    - Ultra-Low Plating Capacitance: As low as 4 pF, reducing signal loss and improving efficiency.
    - Versatile Options: Frequency, load capacitance, temperature stability, and frequency tolerance can all be customized.
    - RoHS Compliance: Environmentally friendly and safe for use in consumer electronics.
    These features make the ABM8W series highly competitive in terms of performance, reliability, and flexibility.
    Application Cases and Usage Recommendations
    The ABM8W series is well-suited for:
    - Wearable health monitors.
    - Smart home appliances integrating BLE.
    - Wireless sensor nodes.
    - NFC payment terminals.
    When using this crystal, it is recommended to consider its low ESR values to maximize efficiency and minimize heat generation. For applications requiring extended temperature ranges, selecting appropriate stability options ensures consistent performance.
    Compatibility and Support
    The ABM8W series is compatible with most IoT devices and modules requiring precise timing signals. Abracon offers comprehensive support including engineering assistance, product customization, and warranty services to ensure seamless integration into customer designs.
    Common Issues and Solutions
    Some common issues users might face include:
    1. Inconsistent Frequency Response: Ensure proper soldering techniques and adherence to recommended reflow profiles.
    2. High ESR Values: Verify load capacitance settings match specified options to achieve optimal performance.
    3. Signal Degradation: Use shielded cables and connectors to reduce electromagnetic interference.
    Each issue has a corresponding solution provided in the technical manual, ensuring smooth deployment of the ABM8W series.
    Conclusion and Recommendation
    The ABM8W series quartz crystal exemplifies excellence in IoT optimization with its compact design, extensive feature set, and broad application spectrum. Its compatibility, reliability, and customization options make it an excellent choice for developers working on cutting-edge IoT projects. Overall, we highly recommend the ABM8W series for any project requiring precision timing solutions in challenging enviro

ABM8W-28.6364MHZ-4-D1X-T3参数

参数
等效串联电阻 100Ω
频率 28.6364MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±20ppm
频率容差 ±10ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
零件状态 在售

ABM8W-28.6364MHZ-4-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-28.6364MHZ-4-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-28.6364MHZ-4-D1X-T3 ABM8W-28.6364MHZ-4-D1X-T3数据手册

ABM8W-28.6364MHZ-4-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635