处理中...

首页  >  产品百科  >  ABM11W-26.0410MHZ-4-K1Z-T3

ABM11W-26.0410MHZ-4-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±50ppm 26.041MHz 100Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-26.0410MHZ-4-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-26.0410MHZ-4-K1Z-T3

ABM11W-26.0410MHZ-4-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from ABRACON is an innovative, low-profile quartz crystal designed specifically for energy-efficient wearable devices and Internet of Things (IoT) applications. With its ultra-compact dimensions of 2.0 x 1.6 x 0.5mm, it offers reliable performance while maintaining minimal height, making it ideal for space-constrained designs. Key applications include wearable technology, Bluetooth/BLE connectivity, wireless modules, machine-to-machine (M2M) communications, ultra-low power microcontrollers (MCUs), and Near Field Communication (NFC).
    Technical Parameters
    The ABM11W Series provides high precision and stability across various operating conditions. Below are the key technical specifications:
    - Frequency Range: 16.0000 to 50.0000 MHz
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance (at +25°C): ±10 ppm (customizable options available)
    - Frequency Stability: ±10 to ±50 ppm depending on frequency and temperature range
    - Equivalent Series Resistance (ESR): <80 to 200 Ω depending on frequency
    - Shunt Capacitance: <1.0 to 2.0 pF
    - Load Capacitance: 4.0 pF (customizable options available)
    - Drive Level: 10 to 100 µW
    - Aging Rate: -2 to +2 ppm/year at 25°C ±3°C
    These parameters ensure superior performance under varying environmental conditions, making the ABM11W Series suitable for demanding IoT and wearable electronics.
    Product Features and Advantages
    The ABM11W Series boasts several unique features that enhance its competitiveness in the market:
    - Optimized for Energy Efficiency: Specifically designed for wearable devices and IoT applications requiring minimal power consumption.
    - Low Plating Capacitance: Achieves as low as 4pF, ensuring reduced parasitic effects.
    - Seam Sealed Construction: Enhances long-term reliability by protecting against moisture and contaminants.
    - Ultra-Low Height Design: Ideal for applications where space is limited.
    - Wide Operating Temperature Range: Supports temperatures from -40°C to +125°C, making it resilient in harsh environments.
    Application Cases and Usage Recommendations
    The ABM11W Series excels in scenarios requiring precise timing and compact form factors. Some typical use cases include:
    - Wearable Devices: Heart rate monitors, smartwatches, and fitness trackers benefit from its small size and efficient performance.
    - Wireless Connectivity: BLE, NFC, and Wi-Fi modules leverage its stability for reliable data transmission.
    - Industrial IoT: Applications such as sensors and remote monitoring systems depend on its durability and accuracy.
    Recommendations:
    - Ensure proper load capacitance matching when integrating into circuits to maximize performance.
    - Implement thermal management strategies in high-temperature environments to prevent degradation.
    - Use custom configurations for specialized requirements, such as extended temperature ranges or specific frequency tolerances.
    Compatibility and Support
    The ABM11W Series supports multiple packaging options, including bulk and tape-and-reel formats, with customizable options for frequency tolerance, load capacitance, and temperature ranges. ABRACON offers robust support through their website, providing resources like SPICE models and reflow profiles. Additionally, they maintain ISO9001-2015 certification, ensuring quality assurance throughout production.
    Common Issues and Solutions
    Below are common issues users might encounter along with practical solutions:
    1. Frequency Drift: Occurs due to aging or poor soldering. Solution: Ensure proper soldering techniques and perform periodic recalibration if necessary.
    2. High ESR Values: Indicates degraded performance. Solution: Replace the component with a new unit adhering to recommended electri

ABM11W-26.0410MHZ-4-K1Z-T3参数

参数
等效串联电阻 100Ω
频率 26.041MHz
驱动电平 -
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±10ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-26.0410MHZ-4-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-26.0410MHZ-4-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-26.0410MHZ-4-K1Z-T3 ABM11W-26.0410MHZ-4-K1Z-T3数据手册

ABM11W-26.0410MHZ-4-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635