处理中...

首页  >  产品百科  >  ABM13W-45.0000MHZ-7-NH7X-T5

ABM13W-45.0000MHZ-7-NH7X-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±7ppm ±20ppm 45MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-45.0000MHZ-7-NH7X-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-45.0000MHZ-7-NH7X-T5

ABM13W-45.0000MHZ-7-NH7X-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series quartz crystal is an IoT-optimized ultra-miniature electronic component designed for use in space-constrained applications such as wearables, wireless modules, and the Internet of Things (IoT). Measuring only 1.20 x 1.00 x 0.33mm, this crystal is the world's smallest AT-cut MHz crystal available, making it ideal for compact devices that require precise timing. With support for various frequencies and a wide operational temperature range, the ABM13W series ensures reliable performance across multiple environments and applications.
    Key applications include:
    - Wearable technology
    - Wireless modules
    - Bluetooth/Bluetooth Low Energy (BLE)
    - Near Field Communication (NFC)
    - Machine-to-Machine (M2M) connectivity
    - Ultra-low power microcontrollers (MCUs), SoCs, and transceivers
    Technical Parameters
    | Parameter | Min | Typical | Max | Unit | Notes |
    |
    | Frequency Range | 32.0000 | 80.0000 | MHz
    | Standard Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz |
    | Operation Mode Fundamental
    | Operating Temperature | -40 | +85 | °C
    | Storage Temperature | -40 | +125 | °C
    | Frequency Tolerance @ +25°C -10/+10 | ppm | See options |
    | Frequency Stability (ref. to +25°C) -15/+15 | ppm | See options |
    | Equivalent Series Resistance (R1) <45-100 | Ω | <45-100 depending on frequency band |
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance 5.0 | pF | See options |
    | Drive Level | 10 | 100 | μW
    | Aging | -2 | +2 | ppm/year | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100 VDC ± 15V |
    Product Features and Advantages
    The ABM13W series offers several advantages:
    - World's Smallest AT-Cut Crystal: The compact size of 1.20 x 1.00 x 0.33mm allows it to fit into highly constrained spaces.
    - Enhanced Performance for Low Energy Systems: Optimized for low plating load and ESR across extended temperatures, making it compatible with energy-efficient designs.
    - Improved Start-Up Time: Suitable for low-power systems like SoCs and MCUs.
    - Wide Temperature Range: Operates reliably between -40°C and +85°C.
    - Low Profile Design: Ideal for devices with height constraints.
    - Customizable Frequency and Tolerance: Options for ±10ppm frequency tolerance ensure precision.
    Application Cases and Usage Recommendations
    This crystal is widely used in consumer electronics like wearables, wireless modules, and IoT devices. For example:
    - In fitness trackers or smartwatches, its small footprint and energy efficiency make it ideal for ma

ABM13W-45.0000MHZ-7-NH7X-T5参数

参数
等效串联电阻 50Ω
频率 45MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±20ppm
频率容差 ±7ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM13W-45.0000MHZ-7-NH7X-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-45.0000MHZ-7-NH7X-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-45.0000MHZ-7-NH7X-T5 ABM13W-45.0000MHZ-7-NH7X-T5数据手册

ABM13W-45.0000MHZ-7-NH7X-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635