处理中...

首页  >  产品百科  >  ABM8W-14.4000MHZ-6-K1Z-T3

ABM8W-14.4000MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 14.4MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-14.4000MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-14.4000MHZ-6-K1Z-T3

ABM8W-14.4000MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an IoT-optimized quartz crystal designed for ultra-low profile applications such as wearables and the Internet of Things (IoT). This product features a compact size of 3.2 x 2.5 x 0.75mm and supports frequencies ranging from 10.0000 to 54.0000 MHz. The crystals are engineered to operate in fundamental mode, making them ideal for applications requiring precise timing and minimal energy consumption. They find applications in areas such as Bluetooth/Bluetooth Low Energy (BLE), wireless modules, near-field communication (NFC), and machine-to-machine (M2M) connectivity.
    Technical Parameters
    The ABM8W Series offers robust specifications, including:
    - Frequency Range: 10.0000 to 54.0000 MHz
    - Operating Temperature: -40°C to +125°C
    - Frequency Tolerance: ±10 ppm at +25°C (optional tolerances available)
    - Frequency Stability: ±10 ppm across operating temperature range (custom options available)
    - Equivalent Series Resistance (ESR): <200 Ω (varies by frequency band)
    - Shunt Capacitance: <2.0 pF
    - Load Capacitance: 4.0 pF (selectable)
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100Vdc ±15V
    These parameters ensure high reliability and precision, especially in extreme temperature environments.
    Product Features and Advantages
    The ABM8W Series boasts several key advantages:
    - Energy Efficiency: Optimized for wearable devices and IoT applications where power consumption is critical.
    - Low Plating Capacitance: As low as 4pF, enhancing signal integrity and minimizing interference.
    - Compact Design: With a maximum height of 0.75mm, it fits seamlessly into space-constrained designs.
    - Seam Sealed Construction: Provides long-term reliability against environmental factors.
    - Wide Operating Range: Supports both consumer-grade and industrial-grade temperature ranges.
    These features make the ABM8W Series highly competitive in markets demanding small form factors and high performance.
    Application Cases and Usage Recommendations
    The ABM8W Series is well-suited for applications like BLE modules, NFC, ISM bands, and ultra-low power microcontrollers. In practical scenarios, these crystals are often used in smartwatches, fitness trackers, and other portable electronics where miniaturization and battery efficiency are paramount. For optimal performance, users should match the load capacitance and frequency stability according to their specific application needs. Additionally, careful consideration should be given to thermal management during assembly to avoid overheating during reflow soldering.
    Compatibility and Support
    The ABM8W Series maintains excellent compatibility with various integrated circuits and systems, ensuring seamless integration into existing designs. Abracon provides comprehensive support, including technical documentation, customer service, and custom configurations tailored to unique requirements. Detailed reflow profiles and packaging options (such as tape and reel) facilitate smooth production processes.
    Common Issues and Solutions
    Some common issues encountered with quartz crystals include frequency instability due to temperature variations or excessive drive levels. These can be mitigated by selecting appropriate stability options and adhering to recommended drive levels. Users experiencing initial frequency mismatches should ensure proper loading capacitance and verify soldering quality.
    Conclusion and Recommendation
    The ABM8W Series represents a significant advancement in low-profile quartz crystal technology, offering unmatched versatility and performance. Its compact design, coupled with its ability to withstand wide temperature fluctuations, makes it an excellent choice for IoT and wearable device manufacturers. Highly recommended for pro

ABM8W-14.4000MHZ-6-K1Z-T3参数

参数
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 14.4MHz
驱动电平 -
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-14.4000MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-14.4000MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-14.4000MHZ-6-K1Z-T3 ABM8W-14.4000MHZ-6-K1Z-T3数据手册

ABM8W-14.4000MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635