处理中...

首页  >  产品百科  >  ABM10W-28.2240MHZ-7-K1Z-T3

ABM10W-28.2240MHZ-7-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 28.224MHz 50Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-28.2240MHZ-7-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-28.2240MHZ-7-K1Z-T3

ABM10W-28.2240MHZ-7-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W series from Abracon represents an innovative solution tailored for modern wearables and Internet of Things (IoT) applications. This quartz crystal is designed to offer ultra-low power consumption and compact dimensions, making it ideal for space-constrained devices such as wearable electronics, Bluetooth Low Energy (BLE), wireless modules, and near-field communication (NFC). The product operates in the fundamental mode and supports frequencies ranging from 16.0000 MHz to 50.0000 MHz, making it versatile for various IoT applications.
    Technical Parameters
    The ABM10W series offers the following key technical specifications:
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Temperature: -40°C to +125°C (customizable temperature ranges available)
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (can be customized based on options)
    - Frequency Stability: ±10 ppm to ±100 ppm (depending on stability option selected)
    - Equivalent Series Resistance (ESR): 25 Ω to 100 Ω depending on frequency band
    - Shunt Capacitance (C0): < 2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable load options available)
    - Drive Level: 10 µW to 100 µW
    - Aging (1 Year): -2 ppm to +2 ppm at 25°C ±3°C
    - Insulation Resistance: ≥ 500 MΩ @ 100 Vdc ±15V
    The ABM10W series is Pb-free, RoHS compliant, and available in a compact footprint of 2.5 x 2.0 x 0.6mm, ensuring minimal impact on board space.
    Product Features and Advantages
    - Optimized for Energy Efficiency: Specifically designed for low-power IoT applications, this quartz crystal reduces power consumption significantly.
    - Ultra-Low Plating Capacitance: Offers as low as 4pF, ensuring high precision without compromising stability.
    - Seam Sealed Design: Ensures long-term reliability by protecting against environmental factors.
    - Compact Size: With a maximum height of 0.6mm, it fits well in constrained designs.
    - Wide Operating Temperature Range: Suitable for harsh environments where temperature fluctuations are common.
    Application Cases and Usage Recommendations
    The ABM10W series finds application in several areas including Bluetooth/BLE, wireless modules, machine-to-machine (M2M) connectivity, and NFC. For optimal performance, consider the following recommendations:
    - Select appropriate load capacitance based on the circuit design requirements.
    - Ensure proper thermal management when operating in extreme temperatures.
    - Use the recommended reflow profile during soldering to maintain component integrity.
    Compatibility and Support
    This product is compatible with most standard PCB assembly processes. Abracon provides comprehensive support including detailed datasheets, technical assistance, and warranty services to ensure smooth integration into any project.
    Common Issues and Solutions
    Some common issues users might encounter include incorrect frequency settings or poor solder joint quality. Solutions include verifying order details against required specifications and adhering strictly to recommended soldering profiles.
    Conclusion and Recommendation
    Overall, the ABM10W series stands out due to its advanced features like energy efficiency, durability, and compatibility across diverse applications. It is highly recommended for developers looking to enhance their IoT products’ functionality while maintaining cost-effectiveness. Its robust construction and extensive customization options make it a top choice for modern electronic designs.
    For further inquiries or specific configurations not listed above, contact Abracon directly through their website [www.abracon.com](http://www.abracon.com).

ABM10W-28.2240MHZ-7-K1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 28.224MHz
驱动电平 -
负载电容 7pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-28.2240MHZ-7-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-28.2240MHZ-7-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-28.2240MHZ-7-K1Z-T3 ABM10W-28.2240MHZ-7-K1Z-T3数据手册

ABM10W-28.2240MHZ-7-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635