处理中...

首页  >  产品百科  >  ABM13W-37.4000MHZ-8-N2U-T5

ABM13W-37.4000MHZ-8-N2U-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±10ppm 37.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-37.4000MHZ-8-N2U-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-37.4000MHZ-8-N2U-T5

ABM13W-37.4000MHZ-8-N2U-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series Technical Overview
    Product Introduction
    The ABM13W Series quartz crystal manufactured by Abracon LLC is an ultra-miniature, highly efficient electronic component tailored for demanding IoT (Internet of Things), wearable, wireless, and near-field communication applications. With dimensions of just 1.20 x 1.00 x 0.33mm, it is among the smallest At-Cut MHz crystals available, making it ideal for devices that require exceptional miniaturization and reliability. The product operates within the frequency range of 32.0000 to 80.0000 MHz, offering flexibility across various bands such as ISM (Industrial, Scientific, and Medical). Commonly used in low-energy applications like Bluetooth, BLE, and Ultra-Low Power MCUs, this crystal ensures optimal performance under stringent environmental conditions.
    Technical Parameters
    The ABM13W Series offers a comprehensive set of specifications designed to meet modern electronic design requirements:
    | Parameter | Value | Unit | Notes |
    ||
    | Frequency Range | 32.0000–80.0000 | MHz | Fixed standard frequencies available.|
    | Standard Frequencies | 32.0000, 37.4000, etc.| MHz | Contact Abracon for custom frequencies.|
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 to +85 | °C | Options available for extended temp.|
    | Storage Temperature | -40 to +125 | °C
    | Frequency Tolerance (typ.) | ±10 ppm ±7, ±15, ±20 ppm options available.|
    | Frequency Stability (typ.) | ±15 ppm Extended options up to ±50 ppm. |
    | Equivalent Series Resistance | <45 to 100 | Ω | Depends on frequency band. |
    | Shunt Capacitance | 1.0 | pF
    | Load Capacitance | 5.0 | pF | Options vary depending on tolerance.|
    | Drive Level | 10–100 | µW
    | Aging | -2 to +2 ppm/year Stable @ 25°C ±3°C. |
    | Insulation Resistance | 500 | MΩ | @100VDC ±15V. |
    Product Features and Advantages
    The ABM13W Series distinguishes itself through its innovative engineering and optimization for specific use cases:
    - World's Smallest Package: Offers unparalleled miniaturization at 1.20 x 1.00 x 0.33mm.
    - Performance Under Constraints: Low ESR and superior stability ensure optimal performance even in constrained temperature ranges.
    - Energy Efficiency: Low energy consumption aligns perfectly with the needs of modern IoT systems powered by ultra-low energy SoCs.
    - Broad Compatibility: Operates across diverse applications including wearables, wireless modules, and IoT devices.
    - Enhanced Start-Up Performance: Improved startup times and reduced power consumption make it ideal for BLE and M2M connectivity solutions.
    These features collectively underscore its market-leading position in compact yet reliable quartz crystal technology.
    Application Case Studies and Usage Tips
    The ABM13W Series finds widespread use in critical IoT ecosystems where space and power efficiency are paramount. Some notable applications include:
    - Wearable Devices: Due to its small form factor, it is ideal for fitness trackers and smartwatches.
    - Wireless Modules: Its performance under high-frequency applications ensures seamless operation in Wi-Fi, Zigbee, and other wireless protocols.
    - BLE & NFC

ABM13W-37.4000MHZ-8-N2U-T5参数

参数
驱动电平 10μW
负载电容 8pF
频率稳定性 ±10ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 37.4MHz
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-37.4000MHZ-8-N2U-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-37.4000MHZ-8-N2U-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-37.4000MHZ-8-N2U-T5 ABM13W-37.4000MHZ-8-N2U-T5数据手册

ABM13W-37.4000MHZ-8-N2U-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635