处理中...

首页  >  产品百科  >  ABM12W-33.0000MHZ-8-B1U-T3

ABM12W-33.0000MHZ-8-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±10ppm 33MHz 80Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.0000MHZ-8-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.0000MHZ-8-B1U-T3

ABM12W-33.0000MHZ-8-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W series quartz crystal is an advanced electronic component designed specifically for energy-efficient wearables and Internet of Things (IoT) applications. These devices are fundamental to ensuring stable oscillation in various wireless communication systems such as Bluetooth, Bluetooth Low Energy (BLE), NFC, and ISM bands. The product line offers ultra-low profile dimensions (1.6 x 1.2 x 0.4mm), making it ideal for space-constrained designs.
    Technical Parameters
    Here’s a concise list of key technical specifications:
    | Parameter | Min. | Typical | Max. | Unit |

    | Frequency Range | 24.0 52.0 | MHz |
    | Operation Mode Fundamental
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @+25°C | -10 +10 | ppm |
    | Equivalent Series Resistance (R1) <90-150 Ω |
    | Shunt Capacitance (C0) <1.0-2.0 pF |
    | Load Capacitance (CL) 4.0 pF |
    | Drive Level | 10 100 | µW |
    | Aging (1 Year) | -2 +2 | ppm |
    Product Features and Advantages
    Key highlights of the ABM12W series include:
    - Exceptionally low plating capacitance (down to 4pF).
    - Optimized Equivalent Series Resistance (ESR) values.
    - Extremely low profile (0.4mm max height).
    - Reliable seam-sealed design for extended lifecycle.
    These features make it an optimal choice for wearables, IoT devices, and low-power microcontrollers.
    Application Cases and Usage Recommendations
    Applications span wearable tech, BLE modules, M2M connectivity solutions, and NFC technologies. For instance:
    - In BLE devices, where compact size and energy efficiency are crucial, the ABM12W can enhance system stability.
    - When using the ABM12W in NFC readers or tags, its high precision ensures accurate data transmission.
    Usage Tips:
    - Ensure proper load capacitance matching according to the application needs.
    - Optimize PCB layout to minimize stray capacitances and improve overall performance.
    Compatibility and Support
    The ABM12W series supports multiple temperature options (-40°C to +125°C). It is fully compliant with RoHS standards and is available in bulk or on reels of 3,000 pieces. Manufacturer support includes detailed reflow soldering profiles and SPICE models for simulation purposes.
    Common Issues and Solutions
    Common user issues and resolutions:
    1. Frequency Drift: Verify the operating temperature range; ensure adequate thermal management.
    2. High ESR Values: Check the environmental conditions and adjust the load capacitance accordingly.
    3. Incorrect Part Number Specification: Consult the option table provided in the datasheet to correctly specify your requirements.
    Conclusion and Recommendation
    The ABM12W series quartz crystal is a standout performer among low-profile crystals, excelling in its compact design, robust reliability, and versatility across diverse IoT applications. Given its compatibility with numerous environments and its competitive pricing, this product is highly recommended for developers aiming to build efficient, reliable electronic devices.
    For more detailed information, visit [www.abracon.com](http://www.abracon.com).

ABM12W-33.0000MHZ-8-B1U-T3参数

参数
等效串联电阻 80Ω
频率 33MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±10ppm
频率容差 ±10ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-33.0000MHZ-8-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.0000MHZ-8-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.0000MHZ-8-B1U-T3 ABM12W-33.0000MHZ-8-B1U-T3数据手册

ABM12W-33.0000MHZ-8-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635