处理中...

首页  >  产品百科  >  ABM11W-36.0000MHZ-4-B1U-T3

ABM11W-36.0000MHZ-4-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±10ppm 36MHz 80Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-36.0000MHZ-4-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-36.0000MHZ-4-B1U-T3

ABM11W-36.0000MHZ-4-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal - ABM11W Series
    Product Introduction
    The ABM11W series from Abracon represents an advanced family of low-profile quartz crystals designed to meet the stringent demands of the Internet of Things (IoT), wearable devices, and other energy-efficient applications. These crystals are ideal for integrating into compact designs where space is limited but performance and reliability are critical. The series offers excellent frequency stability and low equivalent series resistance (ESR), making it a superior choice for ultra-low power microcontrollers, near-field communication (NFC), and machine-to-machine (M2M) connectivity solutions.
    Technical Specifications
    The ABM11W series features the following technical parameters:
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Mode: Fundamental mode
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (can be customized)
    - Frequency Stability: ±10 ppm (ref. to +25°C) over operating temperature range
    - Equivalent Series Resistance (ESR): <150 Ω to 200 Ω, dependent on frequency band
    - Shunt Capacitance (C₀): <1.0 pF to 2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10 μW to 100 μW
    - Aging: -2 ppm to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ at 100 Vdc ±15V
    Product Features and Advantages
    The ABM11W series stands out due to its innovative design tailored for IoT applications:
    - Low Profile Design: With dimensions of 2.0 mm × 1.6 mm × 0.5 mm, these crystals are ideal for height-constrained PCB layouts.
    - Seam Sealed Construction: Ensures long-term reliability by protecting against environmental factors.
    - Energy Efficiency: Optimized for low power consumption, supporting wearable electronics and IoT devices.
    - Wide Temperature Range: Offers robust performance across extreme temperatures (-40°C to +125°C).
    - Low Plating Capacitance: Achieves as low as 4 pF, minimizing parasitic effects.
    Application Cases and Usage Tips
    The ABM11W series finds applications in:
    - Bluetooth/Bluetooth Low Energy (BLE): Ideal for wireless connectivity solutions.
    - Wireless Modules: Supports stable oscillation frequencies for reliable data transmission.
    - Ultra-Low Power MCUs: Enhances battery life in portable devices.
    - Near Field Communication (NFC): Provides precise timing for secure data exchanges.
    Usage Recommendations:
    - Always ensure proper PCB layout guidelines to minimize EMI/RFI interference.
    - Select appropriate load capacitance based on system requirements to optimize frequency stability.
    - Consider the operating temperature range during design to maximize longevity.
    Compatibility and Support
    The ABM11W series is fully compatible with standard reflow soldering processes and supports packaging options such as tape and reel (3,000 pieces per reel). ABRACON provides comprehensive support including custom configurations and compliance with ISO9001:2015 standards.
    Common Issues and Solutions
    Some common issues users may encounter include:
    - Oscillation Failure: Ensure correct load capacitance and board layout practices.
    - Frequency Drift: Adjust temperature compensation algorithms if necessary.
    - High ESR Values: Check soldering quality and cleanliness of the assembly process.
    Solution: Follow recommended thermal profiles during soldering; verify electrical connections and use high-quality flux.
    Conclusion and Recommendation
    The ABM11W series quartz crystal embodies cutting-edge technology suitable for modern IoT applications requiring precision and durability. Its combination of small form factor, energy efficiency, and wide operational parameters makes it a top choice for developers aiming to create next-generation smart devices. We highly recommend this product for any project demanding

ABM11W-36.0000MHZ-4-B1U-T3参数

参数
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 80Ω
频率 36MHz
驱动电平 -
负载电容 4pF
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
零件状态 在售

ABM11W-36.0000MHZ-4-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-36.0000MHZ-4-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-36.0000MHZ-4-B1U-T3 ABM11W-36.0000MHZ-4-B1U-T3数据手册

ABM11W-36.0000MHZ-4-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635