处理中...

首页  >  产品百科  >  ABM10W-19.6875MHZ-4-D2X-T3

ABM10W-19.6875MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 19.6875MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-19.6875MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-19.6875MHZ-4-D2X-T3

ABM10W-19.6875MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series is an IoT optimized low-profile quartz crystal designed specifically for energy-saving wearable devices and applications within the broader Internet of Things (IoT). This product features a compact size of 2.5 x 2.0 x 0.6 mm and operates in fundamental mode, providing precise frequency control over a range from 16.0000 MHz to 50.0000 MHz. Its versatility makes it ideal for various high-demand applications such as Bluetooth/Bluetooth Low Energy (BLE), wireless modules, near-field communication (NFC), and machine-to-machine (M2M) connectivity.
    Technical Parameters
    The ABM10W Series boasts impressive technical specifications:
    - Frequency Range: 16.0000 to 50.0000 MHz.
    - Operating Temperature: -40°C to +125°C.
    - Frequency Tolerance: ±10 ppm at +25°C.
    - Equivalent Series Resistance (ESR): < 25 to 40 Ω depending on frequency range.
    - Shunt Capacitance: < 1.0 to 2.0 pF.
    - Load Capacitance: 4.0 pF (customizable).
    - Drive Level: Up to 100 µW.
    - Aging: ±2 ppm/year @ 25°C ±3°C.
    - Insulation Resistance: ≥ 500 MΩ @ 100 VDC ± 15V.
    These parameters ensure high stability and reliability across a wide range of operating conditions, making the ABM10W Series suitable for demanding environments.
    Product Features and Advantages
    The ABM10W Series offers several unique advantages:
    - Low Profile Design: With a maximum height of 0.6 mm, it is perfectly suited for height-constrained designs.
    - Seam Sealed: Ensures long-term reliability by protecting against environmental factors.
    - Energy Efficient: Optimized for wearables and ultra-low power MCUs.
    - Plating Options: Available with plating capacitances as low as 4 pF, ensuring minimal impact on overall circuit performance.
    These features position the ABM10W Series as a leading choice in the rapidly expanding IoT market.
    Application Cases and Usage Recommendations
    The ABM10W Series finds application in wearable technology, BLE modules, NFC systems, and various IoT solutions. For instance, in smartwatches or fitness trackers, its small footprint and low profile contribute significantly to miniaturization efforts without compromising performance. Users should consider selecting appropriate load capacitance based on their specific design requirements to optimize frequency stability and reduce ESR effects.
    Compatibility and Support
    The ABM10W Series supports multiple configurations, including custom ESR values and extended temperature ranges, enhancing its compatibility with diverse electronic designs. ABRACON provides comprehensive support, including technical assistance and customization options tailored to meet client needs.
    Common Issues and Solutions
    Some common issues include incorrect frequency selection or improper soldering techniques leading to degraded performance. Solutions involve carefully selecting the correct frequency tolerance and following recommended reflow profiles during assembly. Detailed guidance is provided in the technical manual.
    Summary and Recommendation
    Overall, the ABM10W Series represents a superior solution for modern IoT applications requiring high precision and durability. Its combination of advanced features, robust construction, and broad applicability strongly recommends it for adoption in cutting-edge electronic designs. We highly recommend this product for any project seeking optimal performance in constrained spaces.
    For more detailed information, visit [www.abracon.com](http://www.abracon.com).

ABM10W-19.6875MHZ-4-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 19.6875MHz
驱动电平 -
负载电容 4pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-19.6875MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-19.6875MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-19.6875MHZ-4-D2X-T3 ABM10W-19.6875MHZ-4-D2X-T3数据手册

ABM10W-19.6875MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635