处理中...

首页  >  产品百科  >  ABM10W-36.0000MHZ-7-B2U-T3

ABM10W-36.0000MHZ-7-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±10ppm 36MHz 70Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-36.0000MHZ-7-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-36.0000MHZ-7-B2U-T3

ABM10W-36.0000MHZ-7-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W series from Abracon is a cutting-edge IoT optimized quartz crystal designed for wearable devices and energy-efficient applications in the Internet of Things (IoT). This miniature component measures just 2.5 x 2.0 x 0.6 mm, making it ideal for space-constrained designs. It is available in multiple configurations and offers high performance with ultra-low power consumption, ensuring reliable functionality in a variety of environments.
    The ABM10W is optimized for wearables, IoT, wireless modules, machine-to-machine (M2M) communication, and ultra-low-power microcontrollers (MCUs). Its small footprint and exceptional frequency stability make it a popular choice for devices such as Bluetooth, Bluetooth Low Energy (BLE), Near Field Communication (NFC), and ISM band radios.
    Technical Parameters
    The following table summarizes the technical specifications of the ABM10W series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 16.0000 | 50.0000 | MHz |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance (@+25°C) | -10 | +10 | ppm |
    | Frequency Stability (ref. +25°C) | -10 | +10 | ppm |
    | Equivalent Series Resistance (R1) | 20 | 40 | 100 | Ω |
    | Shunt Capacitance (C0) | <1.0 | 2.0 | pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 year) | -2 | +2 | ppm |
    | Insulation Resistance | 500 MΩ |
    Product Features and Advantages
    1. Energy Efficiency: Plated with ultra-low plating capacitance (as low as 4 pF), it ensures optimal performance while minimizing power consumption.
    2. Compact Design: The 0.6 mm maximum height makes it ideal for space-limited applications.
    3. Seam Sealed: Provides enhanced reliability and durability for long-term use.
    4. Wide Operating Temperature Range: With an operating range of -40°C to +125°C, it can function reliably in harsh environmental conditions.
    5. Ultra-Low Power Consumption: Compatible with ultra-low power MCUs, BLE, NFC, and other IoT technologies.
    6. High Frequency Stability: Maintains ±10 ppm frequency stability across temperature ranges, making it suitable for critical timing applications.
    Application Cases and Usage Recommendations
    The ABM10W series quartz crystals are commonly used in wearable technology, smart home devices, industrial automation systems, and IoT hubs. They are particularly effective in applications where precise frequency control and minimal interference are essential.
    Usage Suggestions:
    - Use with load capacitors recommended by the manufacturer to achieve optimal frequency stability.
    - Consider the operating temperature range when selecting specific models to ensure compatibility with your system.
    - Follow reflow profile guidelines during soldering to avoid damage due to excessive heat.
    Compatibility and Support
    The ABM10W series is compatible with most common PCB layouts and integrates seamlessly into existing IoT designs. ABRACON provides comprehensive support through its website and technical documentation. Additionally, customers can contact ABRACON directly for custom configurations and advanced features not covered in standard offerings.
    Common Issues and Solutions
    Below are some common issues users may encounter along wit

ABM10W-36.0000MHZ-7-B2U-T3参数

参数
等效串联电阻 70Ω
频率 36MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±10ppm
频率容差 ±20ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-36.0000MHZ-7-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-36.0000MHZ-7-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-36.0000MHZ-7-B2U-T3 ABM10W-36.0000MHZ-7-B2U-T3数据手册

ABM10W-36.0000MHZ-7-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635