处理中...

首页  >  产品百科  >  ABM11W-27.0000MHZ-4-K2Z-T3

ABM11W-27.0000MHZ-4-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±50ppm 27MHz 100Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-27.0000MHZ-4-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-27.0000MHZ-4-K2Z-T3

ABM11W-27.0000MHZ-4-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W Series from ABRAcon is an IoT-optimized, low-profile quartz crystal designed for cutting-edge applications such as wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM band solutions. With its small form factor and exceptional performance, this crystal resonator is ideal for space-constrained designs while maintaining reliability under demanding operating conditions.
    The ABM11W is available in dimensions of 2.0 x 1.6 x 0.5 mm, making it one of the smallest quartz crystals on the market today. Its ultra-low profile design makes it particularly suitable for energy-saving wearable devices and IoT applications where size and weight are critical.
    Technical Parameters
    Here are the key technical specifications for the ABM11W Series:
    | Parameter | Range | Units |
    |
    | Frequency Range | 16.0000 to 50.0000 | MHz |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 to +125 | °C |
    | Storage Temperature | -55 to +125 | °C |
    | Frequency Tolerance (at +25°C) | ±10 to ±50 | ppm |
    | Frequency Stability | ±10 to ±100 | ppm |
    | Equivalent Series Resistance (R1) | 200 | Ω |
    | Shunt Capacitance (C0) | <2.0 | pF |
    | Load Capacitance (CL) | 4.0 | pF |
    | Drive Level | 10 to 100 | µW |
    | Aging (1 year) | ±2 | ppm |
    Additional features include insulation resistance of 500 MΩ at 100 VDC ± 15V and superior sealing techniques for long-term reliability.
    Product Features and Advantages
    The ABM11W Series boasts several unique advantages that set it apart from competing products:
    1. Energy-Efficient Design: Optimized for wearables and IoT applications, the ABM11W offers superior energy efficiency.
    2. Low Plating Capacitance: With load capacitance as low as 4 pF, the ABM11W ensures minimal parasitic effects and improved signal integrity.
    3. Height Constraint Friendly: The maximum height of 0.5 mm ensures compatibility with thin-profile designs.
    4. Seam Sealing Technology: Ensures enhanced durability and performance under extreme environmental conditions.
    5. Broad Application Compatibility: Ideal for wearables, BLE, NFC, wireless modules, and other IoT-driven solutions.
    Application Cases and Usage Recommendations
    The ABM11W Series finds application in various industries, including:
    - Wearables: Monitoring heart rate, fitness tracking, and smartwatches.
    - Bluetooth/Bluetooth Low Energy (BLE): Facilitating low-power, high-performance wireless communication.
    - Wireless Modules: Used in Wi-Fi, Zigbee, and LoRa devices for IoT connectivity.
    - Near Field Communication (NFC): Supporting contactless payment systems and data transfer.
    - Industrial IoT (IIoT): Enhancing machine-to-machine communication.
    Usage Recommendations:
    - Select the appropriate load capacitance based on your circuit requirements.
    - Ensure proper thermal management for sustained operation within the specified temperature range.
    - Follow recommended reflow profiles during soldering to avoid thermal damage.
    Compatibility and Support
    The ABM11W Series is fully compliant with Pb-free and RoHS directives, ensuring it meets global environmental standards. It is available in bulk or on reels (3,000 pieces per reel). For customization needs, contact ABRAcon directly to request specific configurations beyond the listed options.
    ABRAcon provides

ABM11W-27.0000MHZ-4-K2Z-T3参数

参数
等效串联电阻 100Ω
频率 27MHz
驱动电平 -
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±20ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-27.0000MHZ-4-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-27.0000MHZ-4-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-27.0000MHZ-4-K2Z-T3 ABM11W-27.0000MHZ-4-K2Z-T3数据手册

ABM11W-27.0000MHZ-4-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635