处理中...

首页  >  产品百科  >  ABM11W-25.0000MHZ-7-B2U-T3

ABM11W-25.0000MHZ-7-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±10ppm 25MHz 50Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-25.0000MHZ-7-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-25.0000MHZ-7-B2U-T3

ABM11W-25.0000MHZ-7-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from Abracon is an IoT-optimized quartz crystal designed for ultra-low power consumption and compact applications. This crystal is engineered specifically for wearable devices and various IoT applications, making it a key component for heartbeats in connected systems. With its small footprint of 2.0 x 1.6 x 0.5mm, the ABM11W series offers excellent size and weight optimization, making it ideal for space-constrained designs.
    The product is Pb-free, RoHS compliant, and available in options ranging from 16.0000MHz to 50.0000MHz. It operates in the fundamental mode and supports a wide operating temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.
    Technical Parameters
    Below are the key technical specifications of the ABM11W series:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 °C
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance (@ +25°C) ±10 ppm | Customizable |
    | Frequency Stability | ±10 | ±10 ppm | Customizable |
    | Equivalent Series Resistance (ESR) | <150 | 200 Ω | Varies by frequency range |
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | Customizable |
    | Drive Level | 10 | 100 µW
    | Aging (@ 25°C ±3°C) | -2 | +2 ppm/year
    | Insulation Resistance | 500 MΩ | @ 100Vdc ±15V |
    Product Features and Advantages
    The ABM11W series boasts several unique features:
    - Low Profile Design: The 0.5mm maximum height ensures compatibility with ultra-thin devices.
    - Plating Optimization: Achieves a low load capacitance of as little as 4pF, with optimized ESR for improved efficiency.
    - Seam Sealed for Reliability: Enhanced durability under harsh environments.
    - Energy-Saving: Ideal for wearables and IoT applications where battery life is critical.
    Its advantages include enhanced thermal stability, long-term reliability, and flexibility in customizing frequency tolerance and load capacitance.
    Application Cases and Usage Suggestions
    The ABM11W series is widely used in applications such as:
    - Wearable Devices: Monitors, fitness trackers, and smartwatches.
    - IoT Connectivity: Smart home systems, industrial sensors, and communication modules.
    - Bluetooth/BLE: Low-power wireless modules.
    - Near Field Communication (NFC): Payment systems and data transfer devices.
    Usage Suggestions:
    - Ensure proper PCB design to minimize stray capacitance and maintain performance.
    - For extreme temperature environments, consider higher stability options like ±10ppm.
    - Use load capacitors carefully to match specified load values for optimal performance.
    Compatibility and Support
    The ABM11W series supports various packaging options including bulk and tape-and-reel (3k pieces per reel). Abracon prov

ABM11W-25.0000MHZ-7-B2U-T3参数

参数
频率 25MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±10ppm
频率容差 ±20ppm
等效串联电阻 50Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM11W-25.0000MHZ-7-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-25.0000MHZ-7-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-25.0000MHZ-7-B2U-T3 ABM11W-25.0000MHZ-7-B2U-T3数据手册

ABM11W-25.0000MHZ-7-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635