处理中...

首页  >  产品百科  >  ABM13W-60.0000MHZ-6-D1X-T5

ABM13W-60.0000MHZ-6-D1X-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±20ppm 60MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-60.0000MHZ-6-D1X-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-60.0000MHZ-6-D1X-T5

ABM13W-60.0000MHZ-6-D1X-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series quartz crystal is an IoT-optimized ultra-miniature component designed to meet the demands of modern electronics, especially in constrained environments such as wearables and wireless modules. With dimensions of just 1.20 x 1.00 x 0.33mm, this device offers unmatched miniaturization while maintaining critical electrical specifications. The ABM13W series is ideally suited for Internet of Things (IoT), Bluetooth/Bluetooth Low Energy (BLE), Near Field Communication (NFC), and Machine-to-Machine (M2M) connectivity applications. Its ability to operate efficiently across a wide range of temperatures makes it particularly valuable for embedded systems with low energy consumption.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Units |

    | Frequency Range | 32.0000 80.0000 | MHz |
    | Standard Available Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +85 | °C |
    | Storage Temperature | -40 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 +10 | ppm |
    | Frequency Stability (ref. to +25°C)| -15 +15 | ppm |
    | Equivalent Series Resistance (R1) | < 45 | 100 Ω |
    | Shunt Capacitance (C0) | 1.0 pF |
    | Load Capacitance (CL) | 5.0 pF |
    | Drive Level | 10 100 | μW |
    | Aging (1 year) | -2 | +2 ppm @25°C ± 3°C |
    | Insulation Resistance | 500 MΩ @100 Vdc ± 15V |
    Product Features and Advantages
    1. World's Smallest Package: At only 1.20 x 1.00 x 0.33mm, the ABM13W is the smallest At-Cut MHz crystal available, making it perfect for space-constrained IoT and wearable devices.
    2. Low ESR Optimization: Designed to minimize plating load and ESR across extended temperature ranges, ensuring reliable performance.
    3. Energy Efficiency: Enhances startup times and reduces power consumption, ideal for Low Energy SoCs and BLE applications.
    4. Low Profile Design: Suitable for designs with height constraints, providing a sleek form factor.
    5. Wide Temperature Range: Operates reliably within -40°C to +85°C, with custom options down to -40°C to +125°C.
    6. Customizable Tolerances: Available with ±10ppm frequency tolerance options.
    7. Broad Application Suitability: Widely used in IoT, wearable tech, wireless modules, BLE, NFC, and ISM band applications.
    Application Cases and Usage Suggestions
    The ABM13W series excels in compact, low-power applications like wearable fitness trackers, Bluetooth-enabled peripherals, and industrial IoT sensors. To optimize performance:
    - Ensure correct load capacitance matching during PCB design.
    - Use recommended land patterns for optimal soldering results.
    - Verify that your reflow profile aligns with the suggested temperature parameters to avoid thermal damage.
    For example, in wearable devices, integrating the ABM13W ensures long battery life and accurate timekeeping without adding bulk to the design.
    Compatibility and Support
    The ABM13W series is fully compliant with RoHS standards and supports tape-and-

ABM13W-60.0000MHZ-6-D1X-T5参数

参数
负载电容 6pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 60MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-60.0000MHZ-6-D1X-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-60.0000MHZ-6-D1X-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-60.0000MHZ-6-D1X-T5 ABM13W-60.0000MHZ-6-D1X-T5数据手册

ABM13W-60.0000MHZ-6-D1X-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635