处理中...

首页  >  产品百科  >  ABM10W-16.0000MHZ-4-J1Z-T3

ABM10W-16.0000MHZ-4-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±50ppm 16MHz 100Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-16.0000MHZ-4-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-16.0000MHZ-4-J1Z-T3

ABM10W-16.0000MHZ-4-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W series is an IoT-optimized low profile quartz crystal designed to meet the demanding requirements of modern wearable technology and Internet of Things (IoT) applications. This product features a compact size of 2.5 x 2.0 x 0.6mm, making it ideal for space-constrained designs. The ABM10W series is Pb-free, RoHS-compliant, and offers exceptional reliability, with a typical operating temperature range of -40°C to +125°C. Its primary application areas include wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCUs), and Near Field Communication (NFC).
    Technical Parameters
    | Parameter | Value Range | Unit |
    |
    | Frequency Range | 16.0000 – 50.0000 | MHz |
    | Operating Mode | Fundamental
    | Frequency Tolerance | -10 to +10 | ppm |
    | Frequency Stability | -10 to +10 | ppm |
    | Equivalent Series Resistance | <70 – 100 | Ω |
    | Shunt Capacitance | <1.0 | pF |
    | Load Capacitance | 4.0 | pF |
    | Drive Level | 10 – 100 | µW |
    | Aging (1 year) | -2 to +2 | ppm |
    | Insulation Resistance | 500 | MΩ |
    These parameters highlight the high precision and stability of the ABM10W series, making it suitable for applications where accurate timing is crucial.
    Product Features and Advantages
    The ABM10W series offers several unique features that set it apart from competitors:
    - Energy-Saving Design: Optimized for wearables and IoT devices, ensuring minimal power consumption.
    - Low Plating Capacitance: As low as 4pF, which helps reduce parasitic effects and improves signal integrity.
    - Seam Sealed: Provides long-term reliability and protection against environmental factors.
    - Ultra-Thin Profile: With a maximum height of 0.6mm, it fits perfectly into compact designs.
    - Wide Operating Temperature Range: From -40°C to +125°C, ensuring reliable operation in extreme environments.
    These features make the ABM10W series a robust choice for applications requiring high precision and reliability in harsh conditions.
    Application Cases and Usage Suggestions
    The ABM10W series is versatile and can be used in various IoT applications, including:
    - Wearable Devices: Ideal for fitness trackers and smartwatches due to its small footprint and low power consumption.
    - Bluetooth Modules: Supports BLE and traditional Bluetooth, enhancing connectivity in consumer electronics.
    - Wireless Connectivity: Suitable for Wi-Fi and Zigbee modules, providing stable communication links.
    - M2M Connectivity: Enables secure and efficient data exchange in industrial automation and IoT ecosystems.
    To optimize performance, ensure proper load capacitance matching and follow the recommended reflow profile during assembly. For example, preheat temperatures should range from 150°C to 180°C for 60 to 120 seconds, followed by a peak heat of up to 260°C for a maximum of 10 seconds.
    Compatibility and Support
    The ABM10W series is compatible with a wide range of electronic components and systems, thanks to its standardized dimensions and performance metrics. ABRACON provides comprehensive support, including technical assistance and custom configurations upon request. Customers can contact ABRACON for specific frequency, tolerance, and stability options not listed in the standard catalog.
    Common Issues and Solutions
    Here are some common issues users might encounter and their solutions:
    1. Oscillation Failure: Ensure correct load capacitance matching and verify PCB layout.

ABM10W-16.0000MHZ-4-J1Z-T3参数

参数
频率 16MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-16.0000MHZ-4-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-16.0000MHZ-4-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-16.0000MHZ-4-J1Z-T3 ABM10W-16.0000MHZ-4-J1Z-T3数据手册

ABM10W-16.0000MHZ-4-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635