处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-7-DH7Y-T5

ABM13W-76.8000MHZ-7-DH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±7ppm ±30ppm 76.8MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-7-DH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-7-DH7Y-T5

ABM13W-76.8000MHZ-7-DH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series by Abracon represents the pinnacle of ultra-miniature quartz crystal technology. These crystals are crafted to meet the stringent demands of space-constrained IoT devices, wearables, and wireless modules. The ABM13W Series boasts dimensions of 1.20 x 1.00 x 0.33mm, making it the world's smallest AT-cut MHz crystal. Ideal for applications such as wearables, wireless modules, IoT connectivity, and near-field communication, these crystals ensure optimal performance in challenging environments.
    Technical Parameters
    The ABM13W Series supports a frequency range between 32.0000 MHz and 80.0000 MHz. Standard available frequencies include:
    - 32.0000, 37.4000, 38.4000, 40.0000,
    - 45.0000, 48.0000, 52.0000, 60.0000,
    - 76.8000, 80.0000 MHz.
    These crystals operate in fundamental mode, ensuring high accuracy and stability across various temperatures. Key electrical specifications include:
    - Frequency Tolerance: ±10 ppm (default), adjustable within ±7 ppm to ±50 ppm.
    - Frequency Stability: ±10 ppm to ±30 ppm depending on temperature range.
    - Operating Temperature Range: -40°C to +85°C.
    - Equivalent Series Resistance (ESR): <45 to 100 ohms based on frequency bands.
    - Shunt Capacitance: 1.0 pF.
    - Load Capacitance: Adjustable between 5.0 pF and custom values.
    - Drive Level: 10-100 μW.
    - Aging: -2 to +2 ppm per year.
    - Insulation Resistance: 500 MΩ @100 Vdc.
    Product Features and Advantages
    The ABM13W Series stands out with its exceptional performance in compact designs:
    - World's Smallest Package: Delivers superior miniaturization while maintaining robust performance.
    - Low ESR and Plating Load Optimization: Ensures reliable operation over extended temperature ranges.
    - Enhanced Startup and Power Efficiency: Particularly beneficial for low-power systems.
    - Low Profile Design: Perfect for height-restricted PCBs.
    - Wide Range of Customizations: Including frequency tolerances, load capacitances, and temperature options.
    Application Cases and Usage Recommendations
    The ABM13W Series finds extensive use in IoT, wearable tech, and wireless connectivity solutions. Here are some practical examples:
    - IoT Devices: Deployed in smart home sensors and industrial automation controllers.
    - Bluetooth Modules: Integrated into portable devices for seamless connectivity.
    - Near Field Communication (NFC): Enables contactless payment systems and data transfer.
    For optimal performance, consider:
    - Aligning load capacitance to match system requirements.
    - Using recommended land patterns during assembly.
    - Adhering to precise reflow profiles during soldering.
    Compatibility and Support
    The ABM13W Series is compatible with standard surface mount assembly processes and adheres to Pb RoHS/RoHS II standards. Customers can request custom ESR values or non-standard frequencies directly from Abracon. Technical support and documentation are readily available through their website, facilitating smooth integration into diverse electronic designs.
    Common Issues and Solutions
    Frequent queries often relate to:
    - Soldering Defects: Ensure compliance with recommended reflow profiles.
    - Frequency Drift: Verify load capacitance settings and ambient conditions.
    - Insulation Concerns: Confirm proper handling during assembly to avoid damage.
    Summary and Recommendation
    In conclusion, the ABM13W Series excels in meeting modern electronics' demands for size and performance. Its versatility, coupled with advanced features like low ESR and broad temperature adaptation, makes it indispensable for cutting-edge applications. Highly recommended for designers prioritizing compactness, efficiency, and reliability in their projects.

ABM13W-76.8000MHZ-7-DH7Y-T5参数

参数
负载电容 7pF
频率稳定性 ±30ppm
频率容差 ±7ppm
等效串联电阻 50Ω
频率 76.8MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-76.8000MHZ-7-DH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-7-DH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-7-DH7Y-T5 ABM13W-76.8000MHZ-7-DH7Y-T5数据手册

ABM13W-76.8000MHZ-7-DH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635