处理中...

首页  >  产品百科  >  ABM8W-16.0000MHZ-8-K2Z-T3

ABM8W-16.0000MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 16MHz 70Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-16.0000MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-16.0000MHZ-8-K2Z-T3

ABM8W-16.0000MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series is an innovative quartz crystal designed specifically for energy-efficient wearables and IoT applications. This compact crystal resonator offers a minimal footprint of 3.2 x 2.5 x 0.75 mm, making it ideal for space-constrained devices. The ABM8W series provides stable and accurate oscillation frequencies within the range of 10.0000 MHz to 54.0000 MHz, enabling critical timing functions across a wide array of connected devices.
    This product finds its application in wearables, Internet of Things (IoT), Bluetooth/Bluetooth Low Energy (BLE), wireless modules, near field communication (NFC), and ultra-low power microcontrollers. Additionally, it supports operating temperatures ranging from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 10.0000 | - | 54.0000 | MHz |
    | Operation Mode | Fundamental | - | - | - |
    | Operating Temperature | -40 | - | +125 | °C |
    | Storage Temperature | -55 | - | +125 | °C |
    | Frequency Tolerance (@ +25°C) | -10 | +10 | - | ppm |
    | Frequency Stability (±25°C) | -10 | +10 | - | ppm |
    | Equivalent Series Resistance | <100 | 200 | - | Ω |
    | Shunt Capacitance | <1.2 | 2.0 | - | pF |
    | Load Capacitance | - | 4.0 | - | pF |
    | Drive Level | 10 | - | 100 | µW |
    | Aging (1 year) | -2 | +2 | - | ppm @ 25°C |
    | Insulation Resistance | 500 | - | - | MΩ @ 100Vdc |
    Key Features:
    - Plated with exceptionally low plating capacitance (as low as 4pF).
    - Optimized Equivalent Series Resistance (ESR) for enhanced efficiency.
    - Max height of 0.75 mm ideal for compact designs.
    - Sealed for long-term reliability.
    Product Characteristics and Advantages
    The ABM8W Series stands out with several unique features:
    1. Low Power Consumption: Designed for energy-saving wearables and IoT devices, minimizing battery drain.
    2. Compact Design: Its small dimensions (3.2 x 2.5 x 0.75 mm) make it a perfect fit for size-sensitive applications.
    3. Temperature Stability: With a wide operating temperature range (-40°C to +125°C), it ensures stable performance even in extreme environments.
    4. Seam-Sealed Reliability: Ensures longevity by preventing moisture and contaminants from affecting internal components.
    These advantages position the ABM8W Series as a market leader for applications requiring high precision and low energy consumption.
    Application Cases and Usage Recommendations
    The ABM8W Series is widely used in applications such as Bluetooth modules, machine-to-machine (M2M) connectivity solutions, and Near Field Communication (NFC) devices. For optimal performance, users should:
    - Match the load capacitance to the specified values to avoid drifts in frequency stability.
    - Ensure proper thermal management to prevent overheating in high-temperature environments.
    In wearable devices, the ABM8W can support synchronized operations between sensors and processors, while in IoT systems, it can facilitate reliable data transmission across wireless networks.
    Compat

ABM8W-16.0000MHZ-8-K2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 70Ω
频率 16MHz
驱动电平 -
负载电容 8pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

ABM8W-16.0000MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-16.0000MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-16.0000MHZ-8-K2Z-T3 ABM8W-16.0000MHZ-8-K2Z-T3数据手册

ABM8W-16.0000MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635