处理中...

首页  >  产品百科  >  ABM11W-26.0410MHZ-8-B1U-T3

ABM11W-26.0410MHZ-8-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±10ppm 26.041MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-26.0410MHZ-8-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-26.0410MHZ-8-B1U-T3

ABM11W-26.0410MHZ-8-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from Abracon is an advanced IoT-optimized low-profile quartz crystal designed specifically for wearable devices and internet of things (IoT) applications. With dimensions of 2.0 x 1.6 x 0.5mm, this compact crystal is ideal for space-constrained environments while delivering excellent performance. It features a fundamental mode of operation and operates within a temperature range of -40°C to +125°C, making it highly reliable in extreme conditions.
    Key applications include wearables, Bluetooth/BLE connectivity, wireless modules, machine-to-machine (M2M) communication, ultra-low power microcontrollers, near field communication (NFC), and ISM band solutions.
    Technical Parameters
    The following table summarizes the key technical specifications of the ABM11W Series:
    | Parameter | Value |

    | Frequency Range | 16.0000 - 50.0000 MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40°C to +125°C |
    | Storage Temperature | -55°C to +125°C |
    | Frequency Tolerance (25°C) | ±10 ppm |
    | Frequency Stability | ±10 to ±50 ppm |
    | Equivalent Series Resistance (ESR) | < 150 to 200 Ω |
    | Shunt Capacitance (C0) | < 1.0 - 2.0 pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 - 100 µW |
    | Aging (1 year) | ±2 ppm |
    Product Features and Advantages
    The ABM11W Series offers several unique advantages that set it apart from competitors:
    - Energy Efficient Design: Optimized for wearables and IoT devices, ensuring minimal power consumption.
    - Low Plating Capacitance: As low as 4pF, reducing parasitic effects and improving signal integrity.
    - Height Optimization: With a maximum height of 0.5mm, it fits well in tight spaces.
    - Seam Sealed Construction: Enhances long-term reliability and durability.
    - Broad Temperature Range: Suitable for industrial and consumer-grade applications requiring robustness.
    Application Case Studies and Usage Tips
    The ABM11W Series is widely used in various IoT devices such as smartwatches, fitness trackers, and wireless sensors. For optimal performance, ensure proper PCB layout considerations like minimizing trace lengths between the crystal and its load capacitors. Additionally, using recommended load capacitance values can improve stability across different temperature ranges.
    Compatibility and Support
    This product is fully compliant with Pb RoHS and RoHS II standards, ensuring environmental friendliness. ABRACON provides comprehensive support including customization options tailored to specific application needs. Contact ABRACON for detailed guidance on custom frequency tolerances and operating temperature ranges.
    Common Issues and Solutions
    Some common issues users might encounter include poor solderability due to improper reflow profiles. To address this, adhere strictly to the recommended reflow profile provided by ABRACON:
    - Preheat: 150°C to 180°C for 60-120 seconds.
    - Reflow: 217°C for 45-90 seconds.
    - Peak Heat: Maximum 260°C for 10 seconds.
    Conclusion and Recommendation
    In conclusion, the ABM11W Series quartz crystals offer superior performance characteristics necessary for modern IoT applications. Its compact size, excellent thermal stability, and broad operational temperature range make it an ideal choice for designers aiming to develop innovative wearable and IoT products. We strongly recommend integrating these crystals into your designs where reliability and efficiency are paramount.
    For more information or inquiries about customized configurations, visit [ABRACON’s official website](www.abracon.com).

ABM11W-26.0410MHZ-8-B1U-T3参数

参数
频率容差 ±10ppm
等效串联电阻 50Ω
频率 26.041MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±10ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-26.0410MHZ-8-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-26.0410MHZ-8-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-26.0410MHZ-8-B1U-T3 ABM11W-26.0410MHZ-8-B1U-T3数据手册

ABM11W-26.0410MHZ-8-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635