处理中...

首页  >  产品百科  >  ABM8W-19.6875MHZ-7-K1Z-T3

ABM8W-19.6875MHZ-7-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 19.6875MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-19.6875MHZ-7-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-19.6875MHZ-7-K1Z-T3

ABM8W-19.6875MHZ-7-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is a highly specialized IoT-optimized quartz crystal designed for ultra-low power applications. This product line is tailored for energy-saving wearables and IoT devices where space efficiency and reliability are critical. With dimensions of 3.2 x 2.5 x 0.75 mm, the ABM8W series offers an ideal footprint for height-constrained designs while maintaining excellent performance across a broad frequency range.
    Technical Parameters
    - Frequency Range: 10.0000 MHz to 54.0000 MHz
    - Operating Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (standard), with options down to ±100 ppm
    - Frequency Stability: ±10 ppm (standard), with options down to ±50 ppm
    - Equivalent Series Resistance (ESR):
    - <100 Ω to 200 Ω depending on frequency
    - Shunt Capacitance (C0): <1.2 pF
    - Load Capacitance (CL): 4.0 pF (with custom options)
    - Drive Level: 10 µW to 100 µW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ at 100 VDC ±15V
    Product Features and Advantages
    The ABM8W series stands out due to its advanced design features:
    - Low Plating Capacitance: As low as 4 pF, enabling seamless integration into compact circuits.
    - Optimized ESR: Ensures efficient operation even under extreme temperatures.
    - Seam Sealed for Long-Term Reliability: Protects against environmental stressors.
    - Height Constraint Friendly: Ideal for designs requiring minimal vertical profile.
    - Energy Efficiency: Perfect for ultra-low power MCUs, BLE, and NFC applications.
    Applications and Use Cases
    The ABM8W series finds applications in several domains:
    - Wearables: Smartwatches, fitness trackers, and health monitoring devices.
    - IoT Devices: Sensors, routers, gateways, and various connected systems.
    - Wireless Modules: Bluetooth/BLE modules and other wireless communication devices.
    - Machine-to-Machine Connectivity: Industrial automation and remote monitoring solutions.
    - Near Field Communication (NFC): Secure transactions and data exchange.
    Use Case Analysis: For instance, in wearable devices like smartwatches, the ABM8W ensures stable oscillation frequencies despite varying body temperatures, ensuring reliable timekeeping and synchronization. Additionally, it supports low-power states efficiently, prolonging battery life.
    Recommendations: When integrating into high-frequency circuits, ensure proper load capacitance selection to maintain optimal performance.
    Compatibility and Support
    The ABM8W series is fully compatible with industry-standard PCB layouts and supports multiple packaging configurations, including tape and reel (3,000 pcs/reel). Abracon provides comprehensive technical support and compliance with ISO9001-2015 standards, ensuring consistent quality and customer satisfaction.
    Common Issues and Solutions
    - Issue: Oscillation instability at high temperatures.
    - Solution: Verify load capacitance and select appropriate temperature stability options.

    - Issue: High ESR values leading to reduced efficiency.
    - Solution: Optimize circuit layout and consider higher frequency tolerance options.
    Summary and Recommendation
    In conclusion, the ABM8W series is an exceptional choice for developers working on cutting-edge IoT projects. Its small form factor, robust performance, and compatibility make it a standout solution for demanding applications. Highly recommended for projects requiring precision timing and energy efficiency.
    Final Verdict: The ABM8W series is a top-tier quartz crystal that excels in both performance and adaptability, making it indispensable for modern electronic designs.

ABM8W-19.6875MHZ-7-K1Z-T3参数

参数
频率 19.6875MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-19.6875MHZ-7-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-19.6875MHZ-7-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-19.6875MHZ-7-K1Z-T3 ABM8W-19.6875MHZ-7-K1Z-T3数据手册

ABM8W-19.6875MHZ-7-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635