处理中...

首页  >  产品百科  >  ABM13W-32.0000MHZ-6-D2X-T5

ABM13W-32.0000MHZ-6-D2X-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±20ppm 32MHz 100Ω 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-32.0000MHZ-6-D2X-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-32.0000MHZ-6-D2X-T5

ABM13W-32.0000MHZ-6-D2X-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W Series represents the world's smallest quartz crystal, designed specifically for applications with severe space constraints. Measuring just 1.20 x 1.00 x 0.33mm, this ultra-miniature component is ideally suited for cutting-edge technology such as IoT devices, wearables, and wireless modules. Its innovative design ensures enhanced performance in low-power systems, making it particularly advantageous for use with Low Energy SoCs (System-on-Chips), BLE (Bluetooth Low Energy), and NFC (Near Field Communication) applications.
    Technical Parameters
    The ABM13W Series features robust electrical specifications, making it highly reliable across a wide range of operational conditions:
    - Frequency Range: 32.0000 MHz to 80.0000 MHz
    - Available Standard Frequencies: 32.0000 MHz, 37.4000 MHz, 38.4000 MHz, 40.0000 MHz, 45.0000 MHz, 48.0000 MHz, 52.0000 MHz, 60.0000 MHz, 76.8000 MHz, 80.0000 MHz
    - Frequency Tolerance: ±10 ppm (default), other options include ±7 ppm, ±15 ppm, ±20 ppm, and ±50 ppm
    - Frequency Stability: ±10 ppm (for select temperature ranges), other options include ±15 ppm, ±20 ppm, ±30 ppm, and ±50 ppm
    - Operating Temperature Range: -40°C to +85°C (default); custom ranges available down to -125°C
    - Drive Level: 10 μW to 100 μW
    - Equivalent Series Resistance (ESR): <45Ω to 100Ω, depending on frequency band
    - Load Capacitance: 5.0 pF (default); other options include 6.0 pF, 7.0 pF, and 8.0 pF
    - Shunt Capacitance: 1.0 pF
    - Aging Rate: -2 ppm to +2 ppm per year
    This crystal supports both fundamental and overtone modes, ensuring compatibility with various application requirements.
    Product Features and Advantages
    1. World's Smallest Packaging: The ABM13W Series boasts a package size that is unparalleled, making it the perfect fit for wearable and IoT devices where physical dimensions are critical.
    2. Low Power Consumption: Designed for minimal plating load and low ESR, it optimizes energy efficiency in battery-powered devices.
    3. Enhanced Start-Up Performance: Improved start-up times and power-saving capabilities ensure seamless integration with ultra-low power MCUs and SoCs.
    4. Wide Operating Temperature Range: With stability up to -125°C, it performs reliably in harsh environmental conditions.
    5. Flexible Configurations: Offers multiple frequency tolerances, temperature ranges, and load capacitance options to suit diverse application needs.
    Applications:
    - Wearable Devices
    - Wireless Modules
    - IoT Platforms
    - Bluetooth/Bluetooth Low Energy Systems
    - Near Field Communication
    - Machine-to-Machine (M2M) Connectivity
    Application Case Studies and Recommendations
    The ABM13W Series has been widely adopted in consumer electronics, medical devices, and industrial IoT solutions. Some practical examples include:
    1. Smartwatches and Fitness Trackers: The small footprint ensures these devices remain compact while maintaining superior performance.
    2. Wireless Sensors: Its ability to operate efficiently in low-power modes makes it ideal for battery-operated sensor nodes.
    3. Home Automation: Seamless connectivity via BLE ensures these crystals can be easily integrated into smart home ecosystems.
    Useful Suggestions:
    - Always consider the specific load capacitance requirement when designing your circuit to optimize frequency stability.
    - Ensure proper PCB layout and grounding to minimize parasitic effects and improve overall performance.
    Compatibility and Support
    The ABM13W Series is fully compatible with industry-standard designs and can integrate seamlessly with other electronic components. Additionally, ABRACON offers excellent support through technical documentation, customization options, and compliance with Pb-free RoHS standards.

ABM13W-32.0000MHZ-6-D2X-T5参数

参数
等效串联电阻 100Ω
频率 32MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±20ppm
频率容差 ±20ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-32.0000MHZ-6-D2X-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-32.0000MHZ-6-D2X-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-32.0000MHZ-6-D2X-T5 ABM13W-32.0000MHZ-6-D2X-T5数据手册

ABM13W-32.0000MHZ-6-D2X-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635