处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-8-J1Y-T5

ABM13W-80.0000MHZ-8-J1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±30ppm 80MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-8-J1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-8-J1Y-T5

ABM13W-80.0000MHZ-8-J1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series by Abracon is a cutting-edge IoT-optimized ultra-miniature quartz crystal that provides a robust solution for modern electronic applications requiring precise timing signals in compact form factors. The crystal comes in a remarkably small footprint (1.20 x 1.00 x 0.33mm), making it ideal for space-constrained environments such as wearable devices, wireless modules, and Internet of Things (IoT) applications. This product is Pb-Free and compliant with RoHS directives, ensuring environmental sustainability while meeting global regulatory requirements.
    Key functional areas where this product excels include wearables, wireless modules, Bluetooth/Bluetooth Low Energy (BLE), machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM band applications. Additionally, it is tailored for low-power microcontrollers, system-on-chips (SoCs), and transceivers that require efficient energy management and high reliability.
    Technical Parameters
    The ABM13W series offers a broad frequency range from 32.0000 MHz to 80.0000 MHz, with specific standard frequencies available such as 32.0000 MHz, 37.4000 MHz, 40.0000 MHz, and others. The operating mode is fundamental, allowing for efficient and accurate oscillation.
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 32.0000 | 80.0000 | Hz
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 | +85 | °C | See Options |
    | Storage Temperature | -40 | +125 | °C
    | Frequency Tolerance (±25°C) | -10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1) | < 45 | 100 | Ω | See Notes |
    | Shunt Capacitance (C0) | 1.0 pF
    | Load Capacitance (CL) | 5.0 pF | See Options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 Year) | -2 | +2 | ppm | @25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @100Vdc ± 15V|
    Product Features and Advantages
    The ABM13W series offers several distinct advantages:
    - World's Smallest At-Cut MHz Crystal: With its dimensions of 1.20 x 1.00 x 0.33mm, it is the smallest quartz crystal available in the market.
    - Low Plating Load & ESR Optimization: Designed to maintain consistent performance across extended temperature ranges.
    - Enhanced Start-Up and Power Savings: Ideal for low-energy SoCs and systems requiring quick startup times and reduced power consumption.
    - Height-Constrained Designs: Low-profile design accommodates tight vertical spaces in devices.
    - Wide Frequency Range and Customization: Standard frequencies are provided along with the ability to support custom non-standard frequencies upon request.
    Application Cases and Usage Recommendations
    The ABM13W series is widely used in applications demanding miniaturization and precision timing. Some notable use cases include:
    - Wearables: Embedded within smartwatches and fitness trackers for real-time data synchronization.
    - Wireless Modules: Integrated into Wi-Fi, Zigbee, and BLE modules for seamless communication.
    - IoT Devices: Ensuring reliable clock signals for sensors, actuators, and control units.
    Recommendations:
    - Ensure proper land pattern and thermal management during PCB assembly to maximize lifespan.
    - Select the appropriate load capacitance based on the system's requirements to achieve optimal frequency stability.
    Compatibility and Support
    The ABM13W series supports multiple temperature options (-40°C to +125°C), ensuring co

ABM13W-80.0000MHZ-8-J1Y-T5参数

参数
等效串联电阻 50Ω
频率 80MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±30ppm
频率容差 ±10ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-80.0000MHZ-8-J1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-8-J1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-8-J1Y-T5 ABM13W-80.0000MHZ-8-J1Y-T5数据手册

ABM13W-80.0000MHZ-8-J1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635