处理中...

首页  >  产品百科  >  ABM13W-37.4000MHZ-5-D1Y-T5

ABM13W-37.4000MHZ-5-D1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±30ppm 37.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-37.4000MHZ-5-D1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-37.4000MHZ-5-D1Y-T5

ABM13W-37.4000MHZ-5-D1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series represents a breakthrough in the realm of ultra-miniature quartz crystals, crafted to meet the stringent demands of modern IoT (Internet of Things), wearable, and wireless communication devices. The ABM13W features an extraordinarily small form factor of 1.20 x 1.00 x 0.33mm, making it the world's smallest At-Cut MHz crystal in its category. This makes it an ideal solution for applications with severe space constraints, such as wearable electronics, wireless modules, near-field communication devices, and ISM band radios.
    Technical Parameters
    The following technical specifications summarize the key capabilities of the ABM13W:
    | Parameter | Value Range | Units |
    |
    | Frequency Range | 32.0000 – 80.0000 | MHz |
    | Standard Available Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz | - |
    | Operating Temperature Range | -40 to +85 | °C |
    | Storage Temperature | -40 to +125 | °C |
    | Frequency Tolerance (25°C) | -10 to +10 | ppm |
    | Frequency Stability | -15 to +15 | ppm |
    | Equivalent Series Resistance (ESR) | <35 – 100 | Ω |
    | Shunt Capacitance (C0) | 1.0 | pF |
    | Load Capacitance (CL) | 5.0 | pF |
    | Drive Level | 10 to 100 | µW |
    | Aging (1 Year) | -2 to +2 | ppm |
    | Insulation Resistance | 500 | MΩ |
    Additional features include a fundamental operating mode, extended ESR stability, and compatibility with various load capacitance options.
    Product Features and Advantages
    The ABM13W Series combines superior performance with compact design, offering several distinct advantages:
    - World's Smallest Package: Its dimensions (1.20 x 1.00 x 0.33mm) allow for optimal integration in ultra-thin and miniaturized electronic devices.
    - Low Power Consumption: The low ESR and advanced design provide enhanced power savings and faster startup times for energy-efficient applications like BLE (Bluetooth Low Energy).
    - Wide Temperature Range: Operates effectively across -40°C to +85°C, ensuring reliability in diverse environmental conditions.
    - Improved Reliability: Advanced insulation resistance and stability within specified tolerances make it suitable for IoT wearables and other demanding environments.
    - Broad Application Compatibility: It supports wireless modules, IoT systems, and low-power microcontrollers, making it versatile for multiple industries.
    Application Case Studies and Usage Recommendations
    The ABM13W is specifically tailored for IoT, wearable technology, and wireless communication needs. Example applications include:
    - Bluetooth/Bluetooth Low Energy (BLE): Ideal for devices requiring compact crystals that consume minimal power.
    - Near Field Communication (NFC): Meets requirements for short-range, contactless communication systems.
    - Industrial IoT (IIoT): Fits well into industrial monitoring and control systems where size and precision matter.
    Usage Recommendations:
    1. Ensure proper grounding connections to maintain signal integrity.
    2. Use a consistent load capacitance to achieve desired frequency stability.
    3. Follow recommended reflow soldering profiles during assembly to prevent thermal damage.
    Compatibility and Support
    The ABM13W Series is Pb-free and RoHS compliant, ensuring compliance with modern regulatory standards. The product comes in various configurations and packaging types, including tape-and-reel (5,000 units per reel). Abracon provides compr

ABM13W-37.4000MHZ-5-D1Y-T5参数

参数
频率稳定性 ±30ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 37.4MHz
驱动电平 10μW
负载电容 5pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-37.4000MHZ-5-D1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-37.4000MHZ-5-D1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-37.4000MHZ-5-D1Y-T5 ABM13W-37.4000MHZ-5-D1Y-T5数据手册

ABM13W-37.4000MHZ-5-D1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635