处理中...

首页  >  产品百科  >  ABM12W-39.0000MHZ-4-D2X-T3

ABM12W-39.0000MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 39MHz 80Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-39.0000MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-39.0000MHZ-4-D2X-T3

ABM12W-39.0000MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W series from ABRACON is a low-profile quartz crystal designed specifically for energy-saving wearable devices and IoT applications. Known as "The Heartbeat of the IoT," this crystal operates in fundamental mode and supports frequencies ranging from 24.0000 MHz to 52.0000 MHz. The ABM12W is Pb and RoHS compliant, making it environmentally friendly while maintaining high performance standards.
    Key features include:
    - Compact Size: 1.6 x 1.2 x 0.4 mm footprint, ideal for space-constrained designs.
    - Plating Optimization: Extremely low plating capacitance (as low as 4pF) with optimized Equivalent Series Resistance (ESR).
    - Seam Sealed Design: Ensures long-term reliability.
    - Wide Temperature Range: Operates efficiently within -40°C to +125°C.
    Applications span across wearables, IoT devices, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, Machine-to-Machine (M2M) connectivity, ultra-low power MCUs, and Near Field Communication (NFC).
    Technical Parameters
    Below are the key technical specifications extracted from the ABM12W series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 24.0000 | 31.9999 | 52.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance (±25°C) | -10 | ±10 | ppm |
    | Frequency Stability (±25°C) | -10 | ±10 | ppm |
    | Equivalent Series Resistance (ESR) | <80 | 100 | 150 | Ω |
    | Shunt Capacitance | <1.0 | 2.0 | pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 Year) | -2 | +2 | ppm/year |
    | Insulation Resistance | 500 MΩ |
    These parameters highlight the crystal’s robustness and precision across various operating conditions.
    Product Features and Advantages
    The ABM12W series offers several unique advantages:
    - Energy Efficiency: Optimized for wearable and IoT devices where power consumption is critical.
    - Low Height Design: With a maximum height of 0.4mm, it fits well in compact designs.
    - Reliability: Seam-sealed construction ensures durability and long service life.
    - Versatility: Compatible with multiple operating temperature ranges and load capacitances, offering flexibility in design choices.
    Its combination of performance, size, and cost-effectiveness makes the ABM12W highly competitive in today’s market.
    Application Case Studies and Usage Tips
    The ABM12W series is commonly used in:
    - Wearable tech like smartwatches and fitness trackers.
    - IoT sensors and controllers.
    - BLE modules requiring precise timing signals.
    Usage tips include selecting the appropriate frequency tolerance and stability options based on application needs. For instance, higher tolerances might be acceptable for less critical functions but should be avoided in time-sensitive applications.
    Compatibility and Support
    The ABM12W is compatible with a wide range of electronic systems, including MCUs, RF modules, and communication interfaces. ABRACON provides excellent customer support, ensuring users have access to technical resources and assistance when needed.
    Common Issues and Solutions
    Here are some common issues users may encounter along with solutions:
    1. Crystal Not Oscillating Properly: Ensure correct load capacitance and verify circuit connections.
    2. High Frequency Drift: Check operating temperature and ensure stability meets requirements.
    3. Increased ESR: M

ABM12W-39.0000MHZ-4-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 80Ω
频率 39MHz
驱动电平 -
负载电容 4pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-39.0000MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-39.0000MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-39.0000MHZ-4-D2X-T3 ABM12W-39.0000MHZ-4-D2X-T3数据手册

ABM12W-39.0000MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635