处理中...

首页  >  产品百科  >  ABM12W-37.0500MHZ-7-B1U-T3

ABM12W-37.0500MHZ-7-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±10ppm 37.05MHz 50Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-37.0500MHZ-7-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-37.0500MHZ-7-B1U-T3

ABM12W-37.0500MHZ-7-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series is an innovative quartz crystal designed specifically for Internet of Things (IoT) applications, including wearables, Bluetooth Low Energy (BLE), wireless modules, and machine-to-machine (M2M) connectivity. It provides stable frequency outputs ranging from 24 MHz to 52 MHz, ensuring high precision and reliability under demanding operating conditions. The product is engineered to meet energy-efficient requirements, making it ideal for low-power microcontrollers (MCUs) and near-field communication (NFC) devices.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 24.0000 52.0000 | MHz
    | Operating Temperature | -40 +125 | °C | Available Options Include -30°C to +85°C and -40°C to +125°C |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 ppm | Options available down to ±10 ppm |
    | Frequency Stability | -10 | +10 ppm | Options available down to ±10 ppm |
    | Equivalent Series Resistance | <90 | 150 Ω | Dependent on Frequency Range |
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | Customizable Load Capacitance (4pF, 6pF, 7pF, 8pF) |
    | Drive Level | 10 100 | µW
    | Aging (1 year) | -2 | +2 ppm | @ 25°C±3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ±15V |
    Product Features and Advantages
    1. Low Profile Design: With dimensions of 1.6 x 1.2 x 0.4 mm, the ABM12W Series offers a compact footprint ideal for space-constrained IoT applications.
    2. Energy Efficiency: Designed with ultra-low plating capacitance (down to 4pF), it ensures minimal parasitic effects while maintaining excellent equivalent series resistance (ESR).
    3. Robust Operating Range: Operates reliably across temperatures ranging from -40°C to +125°C, making it suitable for harsh environmental conditions.
    4. High Reliability: Features seam-sealed packaging for enhanced longevity and durability.
    5. Optimized Performance: Includes customizable load capacitance and frequency tolerances, allowing tailored solutions for specific applications.
    Application Cases and Usage Recommendations
    The ABM12W Series is widely used in IoT wearables, wireless sensors, BLE devices, and NFC systems. Its low profile and wide temperature range make it suitable for compact, battery-operated devices such as smartwatches, fitness trackers, and portable medical devices.
    Recommendations:
    - For BLE applications, use a load capacitance of 4pF to maximize efficiency and minimize current draw.
    - Ensure proper thermal management in extreme temperature environments to maintain optimal performance.
    - Consider customizing the frequency tolerance and stability to align with application-specific requirements.
    Compatibility and Support
    The ABM12W Series is fully compliant with RoHS standards, ensuring eco-friendly manufacturing. It supports compatibility with popular MCUs and wireless modules. Abracon offers robust technical support and engineering assistance, including custom design modifications and testing service

ABM12W-37.0500MHZ-7-B1U-T3参数

参数
负载电容 7pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 37.05MHz
驱动电平 10μW
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-37.0500MHZ-7-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-37.0500MHZ-7-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-37.0500MHZ-7-B1U-T3 ABM12W-37.0500MHZ-7-B1U-T3数据手册

ABM12W-37.0500MHZ-7-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635