处理中...

首页  >  产品百科  >  ABM11W-28.3220MHZ-6-J1Z-T3

ABM11W-28.3220MHZ-6-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 28.322MHz 100Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-28.3220MHZ-6-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-28.3220MHZ-6-J1Z-T3

ABM11W-28.3220MHZ-6-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W series is a high-performance quartz crystal designed specifically for IoT applications and wearable electronics. This series stands out due to its compact size (2.0 x 1.6 x 0.5 mm), making it ideal for space-constrained devices. The ABM11W series offers a wide range of operating frequencies from 16.0000 MHz to 50.0000 MHz, with excellent stability across extreme temperature ranges. Its low profile and advanced manufacturing techniques ensure long-term reliability, making it an essential component in energy-efficient wearables and IoT systems.
    Technical Parameters
    Below are the key technical specifications of the ABM11W series:
    | Parameter | Min | Typical | Max | Unit | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 | - | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C | See Options
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | ±10 | ppm | See Options
    | Frequency Stability | -10 | ±10 | ppm | See Options
    | Equivalent Series Resistance (R1) | <150 | 200 | Ω | 16.0000–17.9999 MHz | See Options |
    | Shunt Capacitance (C0) | <1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 pF | See Options
    | Drive Level | 10 | 100 | µW
    | Aging (1 year) | -2 | +2 | ppm | @ 25°C±3°C
    | Insulation Resistance | 500 MΩ | @ 100 Vdc ±15 V
    Product Features and Advantages
    The ABM11W series excels in several critical areas:
    - Energy Efficiency: Optimized for wearables and IoT applications, reducing power consumption significantly.
    - Ultra-Low Profile: With a maximum height of 0.5 mm, it fits seamlessly into space-constrained designs.
    - Enhanced Reliability: Sealed encapsulation ensures durability under challenging environmental conditions.
    - Wide Temperature Range: Supports operation between -40°C to +125°C, making it suitable for diverse industrial and consumer applications.
    - Low Equivalent Series Resistance (ESR): Achieves superior performance with reduced ESR values tailored for different frequencies.

    Application Cases and Usage Suggestions
    The ABM11W series finds its niche in various application domains:
    - Wearables: Ideal for smartwatches and fitness trackers requiring small footprints and reliable timing solutions.
    - IoT Devices: Serves as the heartbeat for communication modules, ensuring precise synchronization.
    - Near Field Communication (NFC): Provides stable frequency generation for NFC applications.

    To optimize usage, consider pairing this crystal with compatible microcontrollers and wireless modules while adhering to recommended load capacitances and drive levels. Additionally, selecting the appropriate temperature stability option based on the intended environment will further enhance reliability.
    Compatibility and Support
    The ABM11W series is RoHS compliant and available in multiple configurations. It is highly c

ABM11W-28.3220MHZ-6-J1Z-T3参数

参数
频率 28.322MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-28.3220MHZ-6-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-28.3220MHZ-6-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-28.3220MHZ-6-J1Z-T3 ABM11W-28.3220MHZ-6-J1Z-T3数据手册

ABM11W-28.3220MHZ-6-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635