处理中...

首页  >  产品百科  >  ABM13W-37.4000MHZ-7-N1Y-T5

ABM13W-37.4000MHZ-7-N1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±30ppm 37.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-37.4000MHZ-7-N1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-37.4000MHZ-7-N1Y-T5

ABM13W-37.4000MHZ-7-N1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series is an IoT-optimized ultra-miniature quartz crystal designed to meet the stringent requirements of modern electronics applications, especially those involving space-constrained designs such as wearables, wireless modules, and Internet of Things (IoT) devices. It operates in the fundamental mode and supports a frequency range of 32 MHz to 80 MHz, making it highly versatile for various communication protocols like Bluetooth, Bluetooth Low Energy (BLE), and Near Field Communication (NFC). Its dimensions (1.20 x 1.00 x 0.33 mm) make it one of the smallest At-Cut MHz crystals available today, ensuring seamless integration into compact PCB designs.
    Technical Parameters
    | Parameter | Min. | Typical | Max. | Unit | Notes |
    |
    | Frequency Range | 32 80 | MHz | Standard frequencies available include 32.0000, 37.4000, 40.0000, etc. |
    | Frequency Tolerance @ 25°C | -10 | +10 | ppm | Can be customized within ±7 ppm, ±10 ppm, ±15 ppm, or ±20 ppm |
    | Frequency Stability | -15 | +15 | ppm | Depends on operating temperature range |
    | Equivalent Series Resistance (ESR)| <45 | 100 | Ω | Varied by frequency range |
    | Shunt Capacitance (C0) 1.0 pF
    | Load Capacitance (CL) 5.0 pF | Customizable |
    | Drive Level | 10 100 | μW
    | Aging (1 year) | -2 | +2 | ppm | @ 25°C ± 3°C |
    | Insulation Resistance 500 | MΩ | @ 100 Vdc ± 15V |
    Product Features and Advantages
    1. Compact Size: The world's smallest At-Cut MHz crystal with dimensions 1.20 x 1.00 x 0.33 mm.
    2. Enhanced Performance: Designed for low plating load and ESR across a wide temperature range.
    3. Energy Efficiency: Improves startup times and reduces power consumption for energy-efficient SoCs and transceivers.
    4. Wide Temperature Range: Operates reliably between -40°C to +85°C.
    5. Versatile Applications: Ideal for wearables, wireless modules, IoT devices, BLE, NFC, and M2M connectivity.
    Application Cases and Usage Recommendations
    The ABM13W series is widely used in applications that require high precision timing solutions in limited spaces, such as:
    - Bluetooth and BLE devices
    - Near Field Communication (NFC) systems
    - Wearable health monitors
    Recommendations:
    - When selecting load capacitance, ensure it matches the recommended CL value to optimize performance.
    - For ultra-low power applications, consider tightening the frequency tolerance to ±7 ppm for improved stability.
    Compatibility and Support
    This product is fully compliant with Pb RoHS/RoHS II standards, ensuring environmental safety. It is compatible with industry-standard PCB land patterns and supports reflow soldering profiles. Abracon provides technical support and maintains ISO9001-2015 certification for quality assurance.
    Common Issues and Solutions
    1. Low Drive Level: Ensure proper circuit design to avoid overloading the crystal.
    Solution: Adjust external components to match the recommended drive level.
    2. Temperature Sensitivity: Variations in temperature can affect frequency stability.
    Solution: Use options with higher stability ratings (+/-10 ppm or +/-15 ppm).

ABM13W-37.4000MHZ-7-N1Y-T5参数

参数
等效串联电阻 50Ω
频率 37.4MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±30ppm
频率容差 ±10ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-37.4000MHZ-7-N1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-37.4000MHZ-7-N1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-37.4000MHZ-7-N1Y-T5 ABM13W-37.4000MHZ-7-N1Y-T5数据手册

ABM13W-37.4000MHZ-7-N1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635