处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-6-D2Y-T5

ABM13W-76.8000MHZ-6-D2Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±30ppm 76.8MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-6-D2Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-6-D2Y-T5

ABM13W-76.8000MHZ-6-D2Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series quartz crystal by Abracon is a state-of-the-art ultra-miniature oscillator designed for modern IoT applications, wearables, wireless modules, and other space-constrained environments. This crystal oscillator combines a compact form factor (1.20 x 1.00 x 0.33 mm) with enhanced performance characteristics such as low equivalent series resistance (ESR) and superior stability across a wide temperature range. These attributes make it ideal for use in energy-efficient systems like low-power microcontrollers (MCUs), wireless transceivers, and near-field communication devices.
    Key areas of application include:
    - Wearables: Smartwatches, fitness trackers, etc.
    - Wireless Modules: Wi-Fi, Bluetooth, Zigbee, etc.
    - Internet of Things (IoT): Sensors, gateways, smart home devices.
    - Communication Protocols: Bluetooth, BLE, M2M connectivity.
    - Other Low-Power Systems: NFC, ISM band applications.
    Technical Parameters
    Below are the critical technical specifications of the ABM13W Series:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 32.0000 80.0000 | MHz
    | Standard Available Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz Custom frequencies available upon request. |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +85 °C
    | Storage Temperature | -40 | +125 °C
    | Frequency Tolerance @ +25°C | -10 | +10 ppm
    | Frequency Stability (Ref. to +25°C)| -15 | +15 ppm
    | Equivalent Series Resistance (R1)| < 45 | 100 Ω | Based on frequency range. |
    | Shunt Capacitance (C0) | 1.0 pF
    | Load Capacitance (CL) | 5.0 pF | Options available (contact vendor). |
    | Drive Level | 10 | 100 μW
    | Aging @ 25°C ± 3°C | -2 | +2 ppm/yr
    | Insulation Resistance | 500 MΩ | @100 Vdc ±15V |
    Product Features and Advantages
    The ABM13W Series boasts several key advantages:
    1. World's Smallest Package: Its miniature size (1.20 x 1.00 x 0.33 mm) makes it highly suitable for IoT wearables and space-constrained applications.
    2. Low Profile Design: Ideal for applications with strict height constraints.
    3. Wide Operating Temperature Range: Reliable performance in harsh environments (-40°C to +85°C).
    4. Enhanced Start-Up Time & Power Efficiency: Optimized for low-energy SoCs and wireless modules.
    5. Low ESR Across Temperatures: Improves system reliability under varying conditions.
    6. Customizable Options: Available with different frequency tolerances (±7 ppm, ±10 ppm, etc.) and load capacitance levels.
    7. Compliance: Pb-Free and RoHS compliant, ensuring environmental friendliness.
    Application Case Studies and Usage Recommendations
    Case Study 1: Wearable Fit

ABM13W-76.8000MHZ-6-D2Y-T5参数

参数
频率 76.8MHz
驱动电平 10μW
负载电容 6pF
频率稳定性 ±30ppm
频率容差 ±20ppm
等效串联电阻 50Ω
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-76.8000MHZ-6-D2Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-6-D2Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-6-D2Y-T5 ABM13W-76.8000MHZ-6-D2Y-T5数据手册

ABM13W-76.8000MHZ-6-D2Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635