处理中...

首页  >  产品百科  >  ABM11W-44.0000MHZ-8-K2Z-T3

ABM11W-44.0000MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 44MHz 40Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-44.0000MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-44.0000MHZ-8-K2Z-T3

ABM11W-44.0000MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from ABRACON is a cutting-edge IoT-optimized low profile quartz crystal designed for space-constrained applications such as wearables and Internet of Things (IoT) devices. This product excels in performance and reliability, making it an ideal choice for applications requiring precision timing solutions in demanding environments.
    This quartz crystal operates in the fundamental mode and supports frequencies ranging from 16.0000 MHz to 50.0000 MHz, enabling it to serve a broad spectrum of applications including Bluetooth/BLE, wireless modules, and machine-to-machine (M2M) connectivity. Its versatility makes it suitable for ultra-low power microcontrollers (MCUs), near-field communication (NFC), and ISM band operations.
    Technical Parameters
    | Parameter | Value |

    | Frequency Range | 16.0000 - 50.0000 MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40°C to +125°C |
    | Storage Temperature | -55°C to +125°C |
    | Frequency Tolerance (at +25°C) | ±10 ppm |
    | Equivalent Series Resistance (R1)| <150 Ω to 200 Ω |
    | Shunt Capacitance (C0) | <1.0 pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 to 100 µW |
    | Aging (1 year) | ±2 ppm @ 25°C ±3°C |
    The product offers a robust operating temperature range and exceptional stability across its operating spectrum. With its ultra-low profile dimensions (2.0 x 1.6 x 0.5mm) and compatibility with minimal height constraints, it is tailored for modern wearable and IoT devices.
    Product Features and Advantages
    - Energy-Saving Design: Optimized for IoT wearables and low-power devices.
    - Plated with Low Capacitance: As low as 4pF, minimizing parasitic effects while maintaining optimal ESR values.
    - Ultra-Low Profile: Ideal for compact designs with a maximum height of 0.5mm.
    - Seam-Sealed for Longevity: Ensures long-term reliability in challenging environments.
    - Versatile Applications: Ideal for Bluetooth/BLE, NFC, and ISM band devices.
    These features make the ABM11W Series highly competitive in markets demanding high precision, low power consumption, and small form factor components.
    Application Case Studies and Usage Recommendations
    The ABM11W Series is frequently used in wearable technology, where its low profile design ensures seamless integration into tight spaces. It also plays a critical role in Bluetooth/BLE applications, providing stable clock signals even under varying environmental conditions.
    For users working with this component:
    - Ensure proper load capacitance matching to maintain frequency stability.
    - Use a PCB layout that minimizes interference and adheres to recommended grounding practices.
    By following these guidelines, engineers can achieve optimal performance and extend the operational life of their designs.
    Compatibility and Support
    The ABM11W Series is Pb-Free and RoHS compliant, ensuring compliance with global environmental standards. Packaging options include bulk delivery or 3,000 pieces per reel (T3), catering to both prototyping and production requirements.
    ABRACON provides comprehensive support through technical documentation, design tools, and customer service to ensure smooth implementation of the product.
    Common Issues and Solutions
    | Issue | Solution |

    | Inconsistent Frequency | Verify load capacitance and PCB layout. |
    | Excessive ESR | Check soldering quality and PCB materials. |
    | Overheating During Reflow | Follow recommende

ABM11W-44.0000MHZ-8-K2Z-T3参数

参数
等效串联电阻 40Ω
频率 44MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±20ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-44.0000MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-44.0000MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-44.0000MHZ-8-K2Z-T3 ABM11W-44.0000MHZ-8-K2Z-T3数据手册

ABM11W-44.0000MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635