处理中...

首页  >  产品百科  >  ABM10W-40.6100MHZ-8-B1U-T3

ABM10W-40.6100MHZ-8-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±10ppm 40.61MHz 40Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-40.6100MHZ-8-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-40.6100MHZ-8-B1U-T3

ABM10W-40.6100MHZ-8-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W Series from ABRACON is an advanced IoT-optimized low profile quartz crystal designed specifically for wearable technology and the broader Internet of Things (IoT) applications. This crystal oscillator operates in the fundamental mode and supports a wide frequency range from 16.0000 MHz to 50.0000 MHz. With its compact dimensions of 2.5 x 2.0 x 0.6mm and a maximum height of just 0.6mm, it is ideal for space-constrained designs.
    Key applications include:
    - Wearable devices
    - Bluetooth/BLE (Bluetooth Low Energy)
    - Wireless modules
    - Machine-to-machine (M2M) connectivity
    - Ultra-low power microcontrollers (MCU)
    - Near Field Communication (NFC)
    - ISM band applications
    Technical Parameters
    Below are the key technical specifications for the ABM10W Series:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 50.0000 | MHz
    | Operating Temperature Range | -40 +125 | °C | See options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 ppm | See options |
    | Frequency Stability over Oper. Temp| -10 | +10 ppm | See options |
    | Equivalent Series Resistance (R1) | <70 | 100 Ω | 16.0000-19.9999 MHz |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF | See options |
    | Drive Level | 10 100 | µW
    | Aging (1 Year) | -2 | +2 ppm | @ 25°C±3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ±15V |
    Additional options allow customization based on frequency stability, operating temperature ranges, and load capacitance requirements.
    Product Features and Advantages
    The ABM10W Series stands out due to several unique features:
    - Low Plating Capacitance: Achieves as low as 4pF, with optimized ESR, reducing parasitic effects.
    - Seam Sealed Design: Ensures long-term reliability and enhanced resistance against environmental factors.
    - Ultra-Low Profile: Measuring only 0.6mm in height, it fits perfectly into constrained designs.
    - Energy Efficiency: Optimized for wearable and IoT applications requiring minimal power consumption.
    - Wide Operating Temperature Range: Supports temperatures from -40°C to +125°C, making it suitable for harsh environments.
    Application Case Studies and Usage Recommendations
    The ABM10W Series is widely used in IoT devices such as smartwatches, fitness trackers, and wireless communication modules. Its low power consumption and high precision make it ideal for scenarios where reliable timing is critical.
    Usage Tips:
    - Ensure proper PCB layout practices to minimize stray capacitance and improve signal integrity.
    - Select the appropriate load capacitance during design to achieve optimal performance.
    - Use the seam-sealed design for durability in rugged environments.
    Compatibility and Support
    The ABM10W Series is compatible with a variety of electronic systems and platforms requiring stable clock sources. ABRACON provides comprehensive technical support, including reference designs and detailed application notes, ensuring seamless integration into any project.
    Common Issues

ABM10W-40.6100MHZ-8-B1U-T3参数

参数
负载电容 8pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 40Ω
频率 40.61MHz
驱动电平 -
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-40.6100MHZ-8-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-40.6100MHZ-8-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-40.6100MHZ-8-B1U-T3 ABM10W-40.6100MHZ-8-B1U-T3数据手册

ABM10W-40.6100MHZ-8-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635