处理中...

首页  >  产品百科  >  ABM12W-33.3300MHZ-8-K1Z-T3

ABM12W-33.3300MHZ-8-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 33.33MHz 80Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.3300MHZ-8-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.3300MHZ-8-K1Z-T3

ABM12W-33.3300MHZ-8-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W Series quartz crystal from Abracon is specifically designed for energy-efficient applications within the realm of wearable devices and the Internet of Things (IoT). These crystals offer an ultra-thin profile (1.6 x 1.2 x 0.4mm), making them ideal for space-constrained designs while maintaining high reliability and performance. With a wide operating temperature range (-40°C to +125°C), they are suitable for harsh environments. The product supports various communication standards including Bluetooth/BLE, wireless modules, NFC, and ISM bands, providing versatility across multiple IoT applications.
    Technical Parameters
    Here are the key technical specifications of the ABM12W Series:
    - Frequency Range: 24.0000 MHz to 52.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm to ±100 ppm (depending on configuration)
    - Equivalent Series Resistance (ESR):
    - <90 Ω to <150 Ω depending on frequency band
    - Shunt Capacitance (C0): <1.0 pF to 2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10 µW to 100 µW
    - Aging (1 Year): ±2 ppm @ 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100Vdc ±15V
    These parameters ensure robust performance under different environmental conditions and operational requirements.
    Product Features and Advantages
    The ABM12W Series stands out due to several unique features:
    - Low Plating Capacitance: As low as 4 pF, ensuring minimal parasitic capacitance for superior signal integrity.
    - Height Constraint Compatibility: At just 0.4 mm tall, it fits perfectly into compact designs like wearables and small IoT modules.
    - Seam Sealed Design: Enhances long-term reliability by protecting against moisture and contaminants.
    - Wide Temperature Range: Operates reliably across extreme temperatures, making it ideal for outdoor and industrial use cases.
    - Energy Efficiency: Optimized for low-power consumption, aligning well with modern IoT needs.
    Application Cases and Usage Tips
    The ABM12W Series finds extensive use in consumer electronics such as smartwatches, fitness trackers, and wireless sensors. For instance:
    - In Bluetooth/BLE devices, its low ESR ensures stable communication links.
    - In near-field communication (NFC) systems, it supports quick data transfer rates with precision timing.
    When integrating this crystal into your design, consider matching load capacitance values specified in the datasheet to achieve optimal performance. Additionally, ensuring proper thermal management during soldering processes can prevent damage to sensitive components.
    Compatibility and Support
    This product is compliant with Pb-free/ROHS directives and comes in industry-standard packaging options including tape-and-reel (T3), accommodating bulk quantities if needed. Abracon provides comprehensive support through their website and direct contacts, addressing any customization needs or troubleshooting queries promptly.
    Common Issues & Solutions
    Some common issues users might face include improper soldering temperatures or incorrect load capacitance settings. Recommended solutions are:
    - Follow the recommended reflow profile strictly to avoid overheating.
    - Verify load capacitance during testing stages to match actual system needs.
    Conclusion and Recommendation
    Overall, the ABM12W Series offers exceptional value proposition in terms of size, durability, and performance across diverse IoT applications. Its ability to handle challenging environmental conditions while maintaining precise timing makes it a top choice for designers looking to optimize both functionality and efficiency. Therefore, we highly recommend this product for anyone involved in developing cutting-edge IoT solutions requiring reliabl

ABM12W-33.3300MHZ-8-K1Z-T3参数

参数
等效串联电阻 80Ω
频率 33.33MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±10ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-33.3300MHZ-8-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.3300MHZ-8-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.3300MHZ-8-K1Z-T3 ABM12W-33.3300MHZ-8-K1Z-T3数据手册

ABM12W-33.3300MHZ-8-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635