处理中...

首页  >  产品百科  >  ABM8W-12.2880MHZ-8-D1X-T3

ABM8W-12.2880MHZ-8-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±20ppm 12.288MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-12.2880MHZ-8-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-12.2880MHZ-8-D1X-T3

ABM8W-12.2880MHZ-8-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W Series from ABRACON is an innovative IoT-optimized low-profile quartz crystal designed specifically for applications requiring high precision and minimal physical footprint. Ideal for wearables, the Internet of Things (IoT), and various wireless modules, this product line supports Bluetooth/Bluetooth Low Energy (BLE), Near Field Communication (NFC), and Machine-to-Machine (M2M) connectivity. Its compact size of 3.2 x 2.5 x 0.75mm makes it a perfect fit for space-constrained designs.
    The primary function of the ABM8W Series is to provide stable and precise clock signals required for microcontrollers and wireless communication systems. The series offers superior frequency stability and low equivalent series resistance (ESR), ensuring optimal performance under varying environmental conditions.
    Technical Parameters
    Below are the key technical specifications of the ABM8W Series:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 10.0000 | 54.0000 MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C | See Options |
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm | See Options |
    | Frequency Stability | -10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1) | <100 | 200 | Ω
    | Shunt Capacitance (C0) | <1.2 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 pF | See Options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 Year) | -2 | +2 | ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V |
    These parameters ensure compatibility with a wide range of IoT devices while maintaining robust performance in challenging environments.
    Product Features and Advantages
    The ABM8W Series stands out due to its advanced features and competitive advantages:
    - Low Profile Design: With a maximum height of 0.75mm, it fits seamlessly into tight spaces, making it ideal for wearable electronics.
    - Exceptional Reliability: Seam-sealed packaging ensures longevity and durability.
    - Energy Efficiency: Optimized for low-power consumption applications like BLE and ultra-low power MCUs.
    - Wide Operating Temperature Range: Operates effectively between -40°C and +125°C, catering to harsh environments.
    - Low ESR Values: Improved efficiency and lower heat dissipation.
    These features make the ABM8W Series a top choice for modern IoT devices demanding both precision and versatility.
    Application Cases and Usage Recommendations
    The ABM8W Series finds applications across several domains:
    - Bluetooth/Bluetooth Low Energy (BLE): Provides accurate timing signals necessary for reliable data transmission.
    - Wireless Modules: Ensures synchronization in complex wireless networks.
    - Ultra-Low Power MCU: Supports efficient operation in battery-operated devices.
    Usage Recommendations:
    - For BLE applications, consider the 10.0000MHz frequency option for optimal performance.
    - When designing for extreme temperature conditions, opt for models with extended operating temperature ranges (-40°C to +125°C).
    Compatibility and Support
    The ABM8W Series maintains excellent compatibility with most electronic devices and

ABM8W-12.2880MHZ-8-D1X-T3参数

参数
频率容差 ±10ppm
等效串联电阻 100Ω
频率 12.288MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±20ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-12.2880MHZ-8-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-12.2880MHZ-8-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-12.2880MHZ-8-D1X-T3 ABM8W-12.2880MHZ-8-D1X-T3数据手册

ABM8W-12.2880MHZ-8-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635