处理中...

首页  >  产品百科  >  ABM12W-24.5455MHZ-8-J2Z-T3

ABM12W-24.5455MHZ-8-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 24.5455MHz 120Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-24.5455MHZ-8-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-24.5455MHZ-8-J2Z-T3

ABM12W-24.5455MHZ-8-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series is an innovative low-profile quartz crystal specifically designed for energy-efficient applications within the Internet of Things (IoT), wearable devices, and similar industries. It measures just 1.6 x 1.2 x 0.4mm, making it ideal for compact and space-constrained designs. This product provides essential timing functions and is particularly well-suited for use in wearable electronics, wireless modules, machine-to-machine (M2M) connectivity solutions, ultra-low-power microcontrollers (MCUs), and near-field communication (NFC) systems.
    Technical Parameters
    - Frequency Range: 24.0000 MHz to 52.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (at +25°C)
    - Frequency Stability: ±10 ppm (over operating temperature range relative to +25°C)
    - Equivalent Series Resistance (ESR):
    - 24.0000–31.9999 MHz: <90 to 150 Ω
    - 32.0000–36.9999 MHz: <80 to 100 Ω
    - 37.0000–52.0000 MHz: <60 to 80 Ω
    - Shunt Capacitance: <1.0 to 2.0 pF
    - Load Capacitance: 4.0 pF
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year (at 25°C ±3°C)
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ±15V
    Product Features and Advantages
    The ABM12W series offers several distinct advantages:
    - Low Profile Design: With a maximum height of 0.4mm, it fits seamlessly into devices requiring minimal physical footprint.
    - Plating Optimization: Maintains extremely low plating capacitance, as low as 4pF, ensuring superior electrical performance.
    - Seam Sealed Construction: Ensures reliable long-term performance under harsh conditions.
    - Wide Operating Temperature Range: Offers flexibility for diverse environmental conditions.
    - Energy Efficiency: Designed for IoT and wearable applications where power consumption is critical.
    These features make the ABM12W highly competitive in its segment, offering unmatched reliability and precision.
    Application Cases and Usage Recommendations
    The ABM12W series finds its primary application in:
    - Wearable technology
    - IoT devices
    - Bluetooth/BLE modules
    - NFC systems
    - ISM band transceivers
    When integrating this component into wearable or IoT devices, it’s recommended to carefully consider the load capacitance requirements based on your circuit design to maximize performance. For example, using the 4.0 pF load option ensures optimal tuning and stability.
    Additionally, given its ability to operate across a broad temperature spectrum (-40°C to +125°C), it’s particularly beneficial for outdoor and industrial IoT applications.
    Compatibility and Support
    The ABM12W series is fully compatible with existing PCB designs for similar quartz crystals. ABRACON offers comprehensive technical support, including detailed design guides and simulation models available via SPICE.
    Common Issues and Solutions
    | Problem | Solution |

    | High ESR values | Verify load capacitance and ensure proper soldering technique. |
    | Drift in frequency stability | Confirm operation within specified temperature ranges; adjust load capacitance if necessary. |
    | Insufficient aging stability | Store in controlled environments during production and post-soldering. |
    Conclusion and Recommendation
    The ABM12W series from ABRACON represents cutting-edge technology tailored for modern IoT and wearable device needs. Its small form factor, wide temperature range, and robust construction make it a standout choice for developers aiming to enhance product efficiency and reliability. Given its high-quality specifications and extensive customization options, we strongly recommend this produ

ABM12W-24.5455MHZ-8-J2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 120Ω
频率 24.5455MHz
驱动电平 10μW
负载电容 8pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
零件状态 在售

ABM12W-24.5455MHZ-8-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-24.5455MHZ-8-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-24.5455MHZ-8-J2Z-T3 ABM12W-24.5455MHZ-8-J2Z-T3数据手册

ABM12W-24.5455MHZ-8-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635