处理中...

首页  >  产品百科  >  ABM8W-30.0000MHZ-6-B2U-T3

ABM8W-30.0000MHZ-6-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±10ppm 30MHz 50Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-30.0000MHZ-6-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-30.0000MHZ-6-B2U-T3

ABM8W-30.0000MHZ-6-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an advanced low-profile quartz crystal designed specifically for the Internet of Things (IoT) and wearable devices. These crystals are ideal for applications requiring precision timing, low profile packaging, and enhanced energy efficiency. The product family is known for its compact size (3.2 x 2.5 x 0.75 mm) and features that make it suitable for space-constrained designs.
    Key applications include:
    - Wearable technology
    - Bluetooth/Bluetooth Low Energy (BLE)
    - Near Field Communication (NFC)
    - Industrial IoT solutions
    - Ultra-low power microcontrollers
    These quartz crystals provide stable oscillation across a wide range of temperatures, making them robust for diverse environmental conditions.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 10.0000 | 54.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance (±25°C)| -10 | +10 | ppm |
    | Frequency Stability | -10 | +10 | ppm |
    | Equivalent Series Resistance (R1)| <25 | 50 | 70 | Ω |
    | Shunt Capacitance | <1.2 | 2.0 | pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging | -2 | +2 | ppm/year |
    | Insulation Resistance | 500 MΩ |
    These specifications ensure reliable performance under various operational conditions.
    Product Features and Advantages
    The ABM8W Series boasts several unique features:
    1. Energy Efficiency: Optimized for IoT wearables and low-power systems.
    2. Compact Design: With a maximum height of 0.75 mm, it fits into tight spaces.
    3. Reliability: Seam-sealed for long-term stability.
    4. Low Plate Capacitance: Achieves as low as 4 pF, minimizing parasitic effects.
    5. Wide Temperature Range: Operates reliably between -40°C and +125°C.
    6. Optimized ESR: Ensures efficient energy transfer.
    These advantages position the ABM8W Series as a market leader in IoT timing solutions.
    Application Case Studies and Usage Recommendations
    The ABM8W Series is widely used in:
    - Bluetooth and BLE Modules: Ideal for low-power wireless communication.
    - NFC Devices: Offers stable performance in near-field applications.
    - Machine-to-Machine Connectivity: Provides precise timing in industrial IoT setups.
    Usage Tips:
    - Ensure proper load capacitance to match the crystal's requirements.
    - Use high-quality PCB layout practices to minimize EMI and improve signal integrity.
    - Follow recommended reflow profiles during soldering to avoid thermal stress.
    By adhering to these guidelines, users can maximize the lifespan and performance of the crystals.
    Compatibility and Support
    The ABM8W Series is compatible with most common electronic boards and interfaces, supporting various operating temperature ranges. Abracon offers comprehensive support, including technical documentation, design assistance, and warranty services.
    Common Issues and Solutions
    | Issue | Solution |

    | Oscillation starts slowly | Verify load capacitance matches the specified range.|
    | Excessive heating | Check drive level; reduce if necessary. |
    | Frequency drift | Confirm correct

ABM8W-30.0000MHZ-6-B2U-T3参数

参数
等效串联电阻 50Ω
频率 30MHz
驱动电平 10μW
负载电容 6pF
频率稳定性 ±10ppm
频率容差 ±20ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-30.0000MHZ-6-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-30.0000MHZ-6-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-30.0000MHZ-6-B2U-T3 ABM8W-30.0000MHZ-6-B2U-T3数据手册

ABM8W-30.0000MHZ-6-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635