处理中...

首页  >  产品百科  >  ABM12W-33.3333MHZ-8-K2Z-T3

ABM12W-33.3333MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 33.3333MHz 80Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.3333MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.3333MHZ-8-K2Z-T3

ABM12W-33.3333MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W Series by Abracon is a state-of-the-art IoT optimized low profile quartz crystal designed specifically for wearable devices and internet of things (IoT) applications. This quartz crystal module operates in fundamental mode and supports frequencies ranging from 24.0000 MHz to 52.0000 MHz. It is ideal for applications where size constraints are critical, offering a footprint of just 1.6 x 1.2 x 0.4 mm. The ABM12W series is Pb and RoHS compliant, making it environmentally friendly while ensuring compatibility with modern electronic design standards.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 24.0000 | 52.0000 MHz
    | Operation Mode Fundamental |
    | Operating Temperature | -40 +125 | °C | Includes operating options from -30°C to +105°C or -40°C to +125°C. |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @ +25°C -10/+10 ppm | Depending on specific model, options range from ±10 ppm to ±50 ppm. |
    | Equivalent Series Resistance (R1) | <60 | 80-150 Ω | Ranges based on frequency band. |
    | Shunt Capacitance <1.0 | 2.0 | pF
    | Load Capacitance | 4.0 pF | Can be customized within options |
    | Drive Level | 10 100 | µW
    | Aging | -2 | +2 ppm/year | Stable over a year |
    | Insulation Resistance | 500 MΩ | @ 100VDC ±15V |
    Product Features and Advantages
    The ABM12W series quartz crystals offer numerous advantages that make them ideal for modern IoT applications:
    - Energy Efficiency: Optimized for low-power wearables and IoT devices.
    - Ultra-Low Height Design: 0.4 mm maximum height ensures optimal fit for space-constrained applications.
    - High Reliability: Seamed sealed package guarantees long-term reliability.
    - Wide Temperature Range: Supports operation in temperatures from -40°C to +125°C, catering to diverse environmental conditions.
    - Low ESR: Equipped with plated low capacitance (4 pF), ensuring minimal parasitic effects and optimal performance.
    Application Case Studies and Usage Tips
    The ABM12W series finds applications in wearables, wireless communication modules like Bluetooth/Bluetooth Low Energy (BLE), and Near Field Communication (NFC). These products are also used extensively in machine-to-machine (M2M) connectivity solutions and ultra-low power microcontroller (MCU) applications. For example:
    - In smartwatches and fitness trackers, the ABM12W ensures accurate timekeeping without compromising on battery life.
    - In IoT sensors deployed in harsh environments, its temperature stability ensures reliable data transmission across wide temperature ranges.
    Usage Tips:
    - Always ensure proper thermal management when soldering; follow the recommended reflow profile.
    - Choose load capacitance and frequency tolerance according to your application's requi

ABM12W-33.3333MHZ-8-K2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 80Ω
频率 33.3333MHz
驱动电平 10μW
负载电容 8pF
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-33.3333MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.3333MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.3333MHZ-8-K2Z-T3 ABM12W-33.3333MHZ-8-K2Z-T3数据手册

ABM12W-33.3333MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635