处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-5-B1G-T5

ABM13W-76.8000MHZ-5-B1G-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±15ppm 76.8MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-5-B1G-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-5-B1G-T5

ABM13W-76.8000MHZ-5-B1G-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series from Abracon is an ultra-miniature quartz crystal designed for the Internet of Things (IoT), wearable devices, and wireless communication applications. It measures only 1.20 x 1.00 x 0.33mm, making it the world's smallest At-Cut MHz crystal available. This product combines low energy consumption with superior stability and reliability, offering an ideal solution for constrained environments such as wearables, wireless modules, and ISM band applications.
    Technical Parameters
    Below are the key technical specifications of the ABM13W Series:
    | Parameter | Value | Units |
    |
    | Frequency Range | 32.0000 - 80.0000 | MHz |
    | Standard Available Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz |
    | Operating Temperature Range | -40 to +85 | °C |
    | Storage Temperature Range | -40 to +125 | °C |
    | Frequency Tolerance | ±10 ppm
    | Equivalent Series Resistance (R1) | <45 - 100 | Ω |
    | Shunt Capacitance | 1.0 | pF |
    | Load Capacitance | 5.0 | pF |
    | Drive Level | 10 - 100 | μW |
    | Aging (1 Year) | -2 to +2 | ppm |
    | Insulation Resistance | 500 | MΩ |
    The ABM13W series supports multiple frequency options and offers excellent performance across different temperature ranges, with enhanced low ESR characteristics.
    Product Features and Advantages
    1. World’s Smallest Package: The ABM13W series provides the smallest footprint (1.20 x 1.00 x 0.33mm) in the market, which is crucial for space-constrained IoT and wearable designs.
    2. Optimized for Low Plating Load & ESR: Improved performance ensures minimal interference with adjacent components, especially useful in densely populated PCBs.
    3. Low Power Consumption: Suitable for applications using low-energy SoCs and transceivers.
    4. Broad Operating Temperature Range: Supports temperatures from -40°C to +125°C, ensuring reliability under harsh conditions.
    5. Wide Range of Frequency Options: Offers various standard frequencies and customizable non-standard options upon request.
    6. RoHS Compliant: Environmentally friendly design aligns with global regulatory standards.
    Application Cases and Usage Recommendations
    The ABM13W series is highly versatile and finds its place in numerous IoT-centric applications:
    - Wearables: Ideal for smartwatches, fitness trackers, and other compact wearable devices.
    - Wireless Modules: Compatible with Bluetooth/BLE, M2M connectivity, and ISM bands.
    - IoT Devices: Core timing solutions for smart home appliances, industrial sensors, etc.
    Usage Recommendations:
    - When integrating into a wearable device, consider minimizing electromagnetic interference by optimizing board layout and grounding.
    - Ensure proper load capacitance selection based on system requirements to maintain optimal frequency stability.
    - Use the recommended reflow profile during soldering to avoid damage due to thermal stress.
    Compatibility and Support
    The ABM13W series is compatible with most common electronic boards and microcontrollers, especially those targeting IoT ecosystems. Abracon provides extensive technical support through its website and direct channels, including detailed SPICE models and compatibility guidelines.
    Common Issues and Solutions
    Here are some typical issues users might encounter along with their resolutions:
    1. Frequency Drift: Ensure the correct load capacitance and check the PCB layout for potential EMI/EMC issues.
    2. ESR Variation: Confirm operating temperature wi

ABM13W-76.8000MHZ-5-B1G-T5参数

参数
频率稳定性 ±15ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 76.8MHz
驱动电平 10μW
负载电容 5pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-76.8000MHZ-5-B1G-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-5-B1G-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-5-B1G-T5 ABM13W-76.8000MHZ-5-B1G-T5数据手册

ABM13W-76.8000MHZ-5-B1G-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635