处理中...

首页  >  产品百科  >  ABM13W-38.4000MHZ-7-BH7G-T5

ABM13W-38.4000MHZ-7-BH7G-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±7ppm ±15ppm 38.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-38.4000MHZ-7-BH7G-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-38.4000MHZ-7-BH7G-T5

ABM13W-38.4000MHZ-7-BH7G-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series represents a groundbreaking innovation in quartz crystal technology, offering the world's smallest at-cut MHz crystal in a compact package size of 1.20 x 1.00 x 0.33mm. This product is ideally suited for applications where space constraints are critical, such as wearables, wireless modules, Internet of Things (IoT), Bluetooth/Bluetooth Low Energy (BLE), Machine-to-Machine (M2M) connectivity, and ultra-low power microcontrollers/system-on-chips (MCU/SOC). The ABM13W is engineered to deliver superior performance in low-energy environments, making it an essential component for modern electronic designs.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit | Note |
    |
    | Frequency Range | 32.0000 | 80.0000 MHz
    | Standard Available Frequencies 32.0000, 37.4000, etc. |
    | Operation Mode Fundamental |
    | Operating Temperature Range | -40 | +85 °C
    | Storage Temperature | -40 | +125 °C
    | Frequency Tolerance | -10 | +10 ppm | See Options |
    | Frequency Stability | -15 | +15 ppm | See Options |
    | Equivalent Series Resistance (R1) <45-100 Ω | 32.0000-32.9999MHz |
    | Shunt Capacitance (C0) 1.0 pF
    | Load Capacitance (CL) 5.0 pF | See Options |
    | Drive Level | 10 | 100 μW
    | Aging (1 year) | -2 | +2 ppm | @25°C±3°C |
    Product Features and Advantages
    The ABM13W Series offers numerous unique features that make it stand out in its class:
    - World's Smallest Package: With dimensions of 1.20 x 1.00 x 0.33mm, it is ideal for constrained designs.
    - Low ESR Optimization: Designed for extended temperature ranges, ensuring optimal performance across all operational conditions.
    - Enhanced Start-Up Time and Power Savings: Ideal for low-power systems utilizing Low Energy SoCs.
    - Ultra-Low Profile: Suitable for designs requiring minimal height.
    - Flexible Tolerances: Available with ±10 ppm frequency tolerance.
    - Broad Application Scope: Suitable for wearables, wireless modules, IoT devices, and BLE/Bluetooth applications.
    Application Cases and Usage Suggestions
    The ABM13W Series is well-suited for various demanding applications:
    - Wearable Devices: Due to its small size and low power consumption, it is perfect for health monitors, smartwatches, and fitness trackers.
    - Wireless Modules: Its compatibility with BLE and M2M connectivity ensures seamless integration into wireless communication systems.
    - IoT Devices: With its energy-efficient design, it supports long battery life in IoT applications.
    - Near Field Communication (NFC): Suitable for NFC-enabled devices requiring precise oscillation.
    Usage Suggestion: When designing wearable devices, ensure the load capacitance matches the specified requirements to achieve optimal performance. Additionally, consider using thermal management techniques to enhance stability under extreme temperatures.
    Compatibility and Support
    The ABM13W Series is fully compliant with Pb and RoHS regulations, making it environmentally friendly. It is also compatible with a variety of electronic boards and systems due to its standard pin configuration. ABRACON provides comprehensive technical support and customer service, ensuring users can maximize the potential of

ABM13W-38.4000MHZ-7-BH7G-T5参数

参数
频率容差 ±7ppm
等效串联电阻 50Ω
频率 38.4MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±15ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-38.4000MHZ-7-BH7G-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-38.4000MHZ-7-BH7G-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-38.4000MHZ-7-BH7G-T5 ABM13W-38.4000MHZ-7-BH7G-T5数据手册

ABM13W-38.4000MHZ-7-BH7G-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635