处理中...

首页  >  产品百科  >  ABM13W-40.0000MHZ-8-N2Y-T5

ABM13W-40.0000MHZ-8-N2Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±30ppm 40MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-40.0000MHZ-8-N2Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-40.0000MHZ-8-N2Y-T5

ABM13W-40.0000MHZ-8-N2Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series Technical Overview
    Product Introduction
    The ABM13W Series by Abracon is an ultra-miniature quartz crystal designed specifically for space-constrained IoT devices, wearable electronics, and wireless communication modules. This quartz crystal offers unparalleled miniaturization with dimensions of just 1.20 x 1.00 x 0.33 mm, making it ideal for tight form-factor applications. It features a wide operating frequency range (32.0000 MHz to 80.0000 MHz) and supports standard frequencies such as 32.0000 MHz, 37.4000 MHz, 38.4000 MHz, among others. These crystals are Pb-free, RoHS compliant, and ideal for use in IoT devices, Bluetooth modules, BLE (Bluetooth Low Energy), near-field communication (NFC), and industrial-grade ISM-band applications.
    Technical Parameters
    The ABM13W Series quartz crystal comes equipped with the following key technical specifications:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 32.0000 | — | 80.0000 | MHz
    | Frequency Tolerance | -10 | +10 | ppm @ +25°C |
    | Frequency Stability (ref. +25°C) | -15 | +15 | ppm Extended operating temp |
    | Equivalent Series Resistance (ESR) | <45 | 100 | Ω 32–33 MHz |
    | Shunt Capacitance | 1.0 | — | pF
    | Load Capacitance | 5.0 | — | pF Adjustable |
    | Drive Level | 10 | — | 100 | μW
    | Aging | -2 | +2 | ppm/year @25°C ± 3°C |
    Additionally, the crystal operates across a temperature range of -40°C to +85°C, with an extended storage temperature of -40°C to +125°C. Custom tolerances, including ±7 ppm and ±10 ppm, can be specified upon request.
    Product Features and Advantages
    The ABM13W Series excels in its miniature footprint and enhanced electrical performance. Key features include:
    - World's smallest AT-cut MHz crystal with dimensions of 1.20 x 1.00 x 0.33 mm.
    - Ideal for IoT wearables, wireless modules, and compact designs.
    - Simultaneous optimization for low plating load and ESR within an extended temperature range.
    - Supports start-up time efficiency and low energy consumption with advanced SoCs.
    - High mechanical robustness despite its small size.
    - Availability of ±10 ppm frequency tolerance.
    Application Cases and Usage Recommendations
    The ABM13W Series is ideal for a variety of IoT-focused applications:
    - Wearables: Fit into smartwatches, fitness trackers, and health monitors due to its low profile design.
    - Wireless Modules: Supports Bluetooth, BLE, and other wireless protocols, enhancing data transmission reliability.
    - Near Field Communication (NFC): Offers precise timing necessary for secure short-range wireless interactions.
    Usage Recommendations:
    - Optimize PCB layout for minimal parasitic capacitance and noise interference.
    - Use the recommended land pattern to ensure robust soldering.
    - Choose the appropriate load capacitance based on the oscillator circuit requirements.
    Compatibility and Support
    The ABM13W Series is fully compatible with industry-standard PCB assembly processes. It can be supplied in tape-and-reel format (T5) containing 5,000 pieces per reel. For higher-frequency requirements or specialized tolerances, customers can contact Abracon for custom orders. Abracon provides comprehensive technical support and is ISO 9001-2015 certified.<

ABM13W-40.0000MHZ-8-N2Y-T5参数

参数
等效串联电阻 50Ω
频率 40MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±30ppm
频率容差 ±20ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM13W-40.0000MHZ-8-N2Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-40.0000MHZ-8-N2Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-40.0000MHZ-8-N2Y-T5 ABM13W-40.0000MHZ-8-N2Y-T5数据手册

ABM13W-40.0000MHZ-8-N2Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635