处理中...

首页  >  产品百科  >  ABM12W-36.0000MHZ-8-D2X-T3

ABM12W-36.0000MHZ-8-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±20ppm 36MHz 100Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-36.0000MHZ-8-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-36.0000MHZ-8-D2X-T3

ABM12W-36.0000MHZ-8-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series is an advanced IoT-optimized low profile quartz crystal manufactured by Abracon, a globally recognized leader in electronic components. Designed primarily for energy-saving wearable devices and IoT applications, this product provides a compact form factor with dimensions of 1.6 x 1.2 x 0.4mm. Known as "The Heartbeat of the IoT™", it ensures precise timing solutions crucial for modern connectivity applications.
    Primary functions include:
    - High-frequency oscillation: Operates across a range of 24.0000 to 52.0000 MHz.
    - Low-profile design: Ideal for space-constrained environments.
    - Wide operating temperature range: Suitable for demanding industrial and consumer-grade applications.
    Applications include wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM band products.
    Technical Parameters
    Below are the key technical specifications of the ABM12W Series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 24.0000 | 52.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm |
    | Equivalent Series Resistance | < 60 | 150 | Ω |
    | Shunt Capacitance | < 1.0 | 2.0 | pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 year) | -2 | +2 | ppm@25°C±3°C|
    | Insulation Resistance | 500 MΩ@100Vdc±15V|
    The ABM12W series supports load capacitors ranging from 4pF to 8pF, depending on the configuration. It also offers various frequency stability options, including ±10 ppm, ±15 ppm, and up to ±50 ppm.
    Product Features and Advantages
    1. Energy Efficiency: Optimized for ultra-low power MCUs, making it ideal for wearable and IoT devices.
    2. Low Plating Capacitance: As low as 4pF, minimizing parasitic effects.
    3. Compact Form Factor: With a maximum height of 0.4mm, it fits seamlessly into space-constrained designs.
    4. Seam Sealed Construction: Ensures long-term reliability and moisture resistance.
    5. Broad Operating Range: Works efficiently within extreme temperatures (-40°C to +125°C).
    These features make the ABM12W Series highly competitive in the market for high-performance, cost-effective timing solutions.
    Application Cases and Usage Suggestions
    Application Cases:
    - Bluetooth Low Energy (BLE): Devices like smartwatches require precise timing signals; the ABM12W’s small footprint and stability are well-suited.
    - Wireless Modules: For IoT applications requiring minimal latency, such as home automation systems.
    - Near Field Communication (NFC): Devices like contactless payment systems benefit from its robust performance in varying temperatures.
    Usage Suggestions:
    - When selecting the load capacitance, consider matching the PCB layout to ensure optimal tuning.
    - Avoid exposing the crystal to excessive heat during soldering; follow recommended reflow profiles.
    - For ultra-demanding temperature ranges, consult Abracon for customized frequency stability options.
    Compatibility and Support
    The ABM12W Series is compatible with a variety of microcontrollers and RF modules. Abracon provides comprehensive support, including detailed technical documentation, customer service, and customization options tailored to specific application needs.
    Common

ABM12W-36.0000MHZ-8-D2X-T3参数

参数
等效串联电阻 100Ω
频率 36MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±20ppm
频率容差 ±20ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-36.0000MHZ-8-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-36.0000MHZ-8-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-36.0000MHZ-8-D2X-T3 ABM12W-36.0000MHZ-8-D2X-T3数据手册

ABM12W-36.0000MHZ-8-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635