处理中...

首页  >  产品百科  >  ABM11W-25.0000MHZ-7-K2Z-T3

ABM11W-25.0000MHZ-7-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 25MHz 50Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-25.0000MHZ-7-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-25.0000MHZ-7-K2Z-T3

ABM11W-25.0000MHZ-7-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    1. Product Introduction
    The ABM11W series from Abracon represents an innovative line of quartz crystals designed specifically for energy-saving wearables and IoT applications. These low-profile devices are tailored to meet the stringent demands of modern wireless communication and embedded systems, offering precise frequency stability and compact form factors. The product is Pb RoHS-compliant and adheres to ISO 9001:2015 standards, ensuring high-quality manufacturing processes.
    Primary applications include wearable technology, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, near-field communication (NFC), and machine-to-machine (M2M) connectivity. The ultra-low power consumption and minimal component height make it ideal for space-constrained designs, making it a cornerstone in IoT ecosystems.
    2. Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operating Temperature Range | -40 | +125 °C
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance @ +25°C | -10 | ±10 ppm | Custom options available |
    | Frequency Stability | -10 | ±10 ppm | Custom options available |
    | Equivalent Series Resistance | <150 | 200 Ω | Across -40°C to +125°C |
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | Custom load cap. available |
    | Drive Level | 10 | 100 µW
    | Aging @ 25°C ±3°C | -2 | +2 ppm | Per Year |
    3. Product Features and Advantages
    The ABM11W series offers several standout features that enhance its appeal:
    - Height Efficiency: At just 0.5mm tall, these crystals are perfect for height-restricted designs.
    - Low Plating Capacitance: Achieving as low as 4pF plating capacitance ensures optimal electrical performance.
    - Seam Sealed Design: This ensures long-term reliability and durability.
    - Wide Operating Temperature Range: Ranging from -40°C to +125°C, these devices are suitable for extreme environmental conditions.
    - Customizable Options: Users can select frequency tolerance, temperature range, load capacitance, and more to fit specific application needs.
    4. Application Case Studies and Usage Tips
    The ABM11W series excels in scenarios demanding high precision and minimal power consumption, such as:
    - Wearable Devices: In health trackers and smartwatches where size and battery efficiency are critical.
    - Bluetooth Modules: The compatibility with BLE allows seamless integration into portable communication devices.
    - IoT Sensors: For low-power applications requiring consistent performance over varying temperatures.
    Usage Tips:
    - Always ensure proper PCB layout to minimize parasitic capacitance.
    - Select the correct load capacitance to match the crystal's specifications for optimal performance.
    - Use recommended reflow soldering profiles to avoid thermal damage.
    5. Compatibility and Support
    These crystals are compatible with a wide range of microcontrollers and wireless modules. Abracon provides comprehensive technical support, including SPICE models and design guides, to facilitate easy integration into new projects.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Crystal fails to oscilla

ABM11W-25.0000MHZ-7-K2Z-T3参数

参数
频率容差 ±20ppm
等效串联电阻 50Ω
频率 25MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-25.0000MHZ-7-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-25.0000MHZ-7-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-25.0000MHZ-7-K2Z-T3 ABM11W-25.0000MHZ-7-K2Z-T3数据手册

ABM11W-25.0000MHZ-7-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635