处理中...

首页  >  产品百科  >  ABM13W-45.0000MHZ-5-B1U-T5

ABM13W-45.0000MHZ-5-B1U-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±10ppm 45MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-45.0000MHZ-5-B1U-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-45.0000MHZ-5-B1U-T5

ABM13W-45.0000MHZ-5-B1U-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series represents a breakthrough in miniaturization and performance for electronic devices, offering one of the world's smallest at-cut MHz crystals with dimensions of just 1.20 x 1.00 x 0.33 mm. Designed to meet the stringent demands of modern IoT, wearable technology, and wireless communication applications, this ultra-compact crystal provides high-frequency stability, low power consumption, and excellent thermal tolerance.
    The ABM13W Series is well-suited for applications such as Bluetooth, Bluetooth Low Energy (BLE), Near Field Communication (NFC), Machine-to-Machine (M2M) connectivity, and ultra-low-power microcontrollers (MCUs) and SoCs. Its superior performance ensures optimal functionality across various operating environments while adhering to RoHS compliance.
    Technical Parameters
    Below is a summary of the key technical specifications provided in the ABM13W Series datasheet:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range | 32.0000 | 80.0000 MHz |
    | Standard Available Frequencies | MHz (e.g., 32.0000, 37.4000, etc.) |
    | Operation Mode Fundamental
    | Operating Temperature Range | -40 | +85 | °C |
    | Storage Temperature | -40 | +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm |
    | Frequency Stability over Operating Temp. | -15 | +15 | ppm |
    | Equivalent Series Resistance (R1) | < 45 | 100 | Ω |
    | Shunt Capacitance (C0) 1.0 | pF |
    | Load Capacitance (CL) 5.0 | pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 Year) | -2 | +2 | ppm |
    | Insulation Resistance | 500 MΩ @ 100 Vdc |
    Product Features and Advantages
    The ABM13W Series offers several unique advantages that make it ideal for modern electronic systems:
    - World’s Smallest Package: Measuring only 1.20 x 1.00 x 0.33 mm, it fits into tight spaces without compromising performance.
    - Low Power Consumption: Optimized for energy-efficient SoCs, reducing overall system power usage.
    - Wide Operating Temperature Range: Reliable performance from -40°C to +85°C ensures adaptability to harsh environmental conditions.
    - High Frequency Stability: ±10 ppm tolerance guarantees consistent operation across all conditions.
    - Enhanced Start-Up Time: Faster boot times ensure immediate connectivity in battery-operated devices.
    - Compatibility with Height-Constrained Designs: The low-profile package facilitates implementation in space-constrained applications like wearables and IoT modules.
    Application Cases and Usage Suggestions
    The ABM13W Series excels in a variety of IoT-focused applications, including:
    - Wearables: Small form factor and low power consumption make it ideal for fitness trackers and smartwatches.
    - Wireless Modules: Its stability and compactness suit wireless communication devices like BLE and NFC.
    - Industrial IoT Sensors: High precision and durability allow reliable performance in industrial settings.
    Usage Suggestions:
    - For devices with limited board space, the ABM13W's miniature size simplifies PCB layout.
    - To optimize power efficiency, pair the crystal with compatible SoCs that leverage its low drive level requirement.
    - When designing for extreme temperatures, consider selecting tighter frequency stability options to maintain performance.
    Compatibility and Support
    The ABM13W Series i

ABM13W-45.0000MHZ-5-B1U-T5参数

参数
负载电容 5pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 45MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-45.0000MHZ-5-B1U-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-45.0000MHZ-5-B1U-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-45.0000MHZ-5-B1U-T5 ABM13W-45.0000MHZ-5-B1U-T5数据手册

ABM13W-45.0000MHZ-5-B1U-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635