处理中...

首页  >  产品百科  >  ABM12W-37.0500MHZ-7-D2X-T3

ABM12W-37.0500MHZ-7-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±20ppm 37.05MHz 50Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-37.0500MHZ-7-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-37.0500MHZ-7-D2X-T3

ABM12W-37.0500MHZ-7-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W Series quartz crystals from ABRACON are designed to meet the demands of modern IoT applications, wearable devices, and ultra-low power systems. These crystals are compact in size (1.6 x 1.2 x 0.4mm), making them ideal for space-constrained environments. With their ultra-low profile and exceptional performance characteristics, they provide a reliable heartbeat for devices operating within challenging environments.
    Key Features:
    - Optimized for Energy Saving Wearables and IoT Applications
    - Plated with Low Plating Capacitance (as low as 4pF)
    - Equivalent Series Resistance (ESR) Optimized for Performance
    - RoHS Compliant
    - Wide Operating Temperature Range: -40°C to +125°C
    Applications include Bluetooth/BLE, wireless modules, near-field communication (NFC), and ISM band applications.
    Technical Parameters
    The ABM12W series offers the following technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 24.0000 52.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C | See options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (@ +25°C) | -10 | +10 ppm | See options |
    | Frequency Stability (ref. to +25°C) | -10 | +10 ppm | See options |
    | Equivalent Series Resistance (R1) | <90 | 150 Ω | See Options |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (1 year) | -2 | +2 ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V |
    Product Characteristics and Advantages
    The ABM12W series is optimized for high-performance applications where low profile, low ESR, and precise frequency stability are critical. Key advantages include:
    - Exceptional Height Constraint: The 0.4mm maximum height makes it ideal for tight-space designs.
    - Long-Term Reliability: Seam-sealed construction ensures durability under extreme conditions.
    - Low ESR Design: Minimizes power consumption while maintaining high performance.
    - Flexible Options: Customizable frequency tolerance, load capacitance, and temperature range.
    These features make the ABM12W series highly competitive in markets such as wearables, IoT, and wireless communication.
    Application Cases and Usage Recommendations
    The ABM12W series is well-suited for:
    - Bluetooth and BLE Modules: Ensures stable connectivity in compact designs.
    - Wireless Sensors: Reliable performance across varying temperatures.
    - Ultra-Low Power MCUs: Reduces energy consumption in battery-operated devices.
    Usage Suggestions:
    - Select appropriate load capacitance based on the application's circuit design.
    - For extreme temperature environments, consider specifying higher temperature ranges or contacting ABRACON for customized solutions.

ABM12W-37.0500MHZ-7-D2X-T3参数

参数
负载电容 7pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 37.05MHz
驱动电平 10μW
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-37.0500MHZ-7-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-37.0500MHZ-7-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-37.0500MHZ-7-D2X-T3 ABM12W-37.0500MHZ-7-D2X-T3数据手册

ABM12W-37.0500MHZ-7-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635