处理中...

首页  >  产品百科  >  ABM10W-19.4400MHZ-7-K2Z-T3

ABM10W-19.4400MHZ-7-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 19.44MHz 100Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-19.4400MHZ-7-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-19.4400MHZ-7-K2Z-T3

ABM10W-19.4400MHZ-7-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series from Abracon is a cutting-edge quartz crystal designed specifically for IoT and wearable applications where space optimization and low power consumption are critical. This series offers a compact footprint of 2.5 x 2.0 x 0.6mm, making it ideal for height-constrained designs. Known as "The Heartbeat of the IoT," this crystal series is Pb-Free and RoHS compliant, ensuring compatibility with modern environmental standards.
    The ABM10W Series supports a frequency range from 16.0000MHz to 50.0000MHz and operates in fundamental mode. It features superior temperature stability, allowing it to operate effectively across a broad temperature range of -40°C to +125°C, with various options available for customized stability requirements.
    Technical Parameters
    Below are the key technical specifications of the ABM10W Series:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 | - | 50.0000 | MHz |
    | Operation Mode | Fundamental | - | - | - |
    | Operating Temperature Range | -40 | - | +125 | °C |
    | Storage Temperature | -55 | - | +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | - | ppm |
    | Frequency Stability over Op. Temp. | -10 | +10 | - | ppm |
    | Equivalent Series Resistance (R1) | - | <70-100 | - | Ω |
    | Shunt Capacitance (C0) | - | <1.0-2.0 | - | pF |
    | Load Capacitance (CL) | - | 4.0 | - | pF |
    | Drive Level | - | 10 | 100 | µW |
    | Aging (1 year) | -2 | +2 | - | ppm @ 25°C±3°C |
    | Insulation Resistance | - | 500 | - | MΩ @ 100Vdc±15V |
    Key Highlights:
    - Extremely low plating capacitance as low as 4pF, optimizing ESR.
    - Maximum height of 0.6mm, ensuring compatibility with slim designs.
    - Sealed packaging for enhanced long-term reliability.

    Product Features and Advantages
    The ABM10W Series stands out with several unique features:
    - Energy Efficient: Designed for energy-saving wearables and IoT devices, minimizing power consumption.
    - High Precision: Excellent frequency stability ensures reliable performance across operating temperatures.
    - Compact Design: Its low-profile dimensions make it perfect for space-constrained applications.
    - Wide Temperature Range: Operates reliably in extreme environments (-40°C to +125°C).
    - Seam Sealed: Ensures durability and longevity in harsh conditions.
    - Applications: Ideal for wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power MCUs, NFC, and ISM bands.
    Application Cases and Usage Recommendations
    The ABM10W Series excels in a variety of IoT applications, including:
    - Bluetooth and BLE Modules: Offers stable oscillation and energy efficiency for portable devices.
    - Wireless Connectivity: Reliable performance in wireless sensors and communication nodes.
    - Embedded Systems: Suitable for microcontrollers requiring high-precision clocking.

    Usage Suggestions:
    - When designing devices that prioritize size and weight, the ABM10W's small form factor makes it an excellent choice.
    - For temperature-sensitive applications, the wide operating temperature range ensures consistent performance.
    Compatibility and Support
    The AB

ABM10W-19.4400MHZ-7-K2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 19.44MHz
驱动电平 10μW
负载电容 7pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-19.4400MHZ-7-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-19.4400MHZ-7-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-19.4400MHZ-7-K2Z-T3 ABM10W-19.4400MHZ-7-K2Z-T3数据手册

ABM10W-19.4400MHZ-7-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635