处理中...

首页  >  产品百科  >  ABM11W-24.9231MHZ-7-J2Z-T3

ABM11W-24.9231MHZ-7-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 24.9231MHz 100Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-24.9231MHZ-7-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-24.9231MHZ-7-J2Z-T3

ABM11W-24.9231MHZ-7-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W Series quartz crystal from Abracon, a company certified under ISO9001-2015, is specifically designed for applications requiring ultra-low profile and energy-efficient performance. This product is ideal for use in wearable devices, Internet of Things (IoT) solutions, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, and near-field communication (NFC). The ABM11W Series operates across a wide frequency range of 16.0000 to 50.0000 MHz and features excellent temperature stability, making it suitable for harsh environmental conditions.
    Technical Parameters
    Below are the key technical specifications of the ABM11W Series:
    - Frequency Range: 16.0000 to 50.0000 MHz
    - Operating Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (default), adjustable options available
    - Frequency Stability: ±10 ppm (default), adjustable options available
    - Equivalent Series Resistance (ESR):
    - 16.0000–17.9999 MHz: ≤150 Ω
    - 18.0000–20.9999 MHz: ≤80 Ω
    - 21.0000–29.9999 MHz: ≤60 Ω
    - 30.0000–37.9999 MHz: ≤30 Ω
    - 38.0000–50.0000 MHz: ≤30 Ω
    - Shunt Capacitance (C₀): ≤2.0 pF
    - Load Capacitance (CL): 4.0 pF (adjustable options available)
    - Drive Level: 10–100 μW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ at 100 VDC ±15V
    Product Features and Advantages
    1. Energy Efficiency: Optimized for IoT and wearable applications, the ABM11W Series minimizes power consumption.
    2. Low Profile Design: With dimensions of 2.0 x 1.6 x 0.5 mm, it is ideal for space-constrained designs.
    3. High Reliability: Seam-sealed construction ensures long-term reliability.
    4. Wide Operating Temperature Range: Supports operation in environments ranging from -40°C to +125°C.
    5. Adjustable Options: Customizable load capacitance and frequency tolerances to suit specific application requirements.
    Application Case Studies and Usage Recommendations
    The ABM11W Series is well-suited for various applications such as:
    - Wearables: Its compact size and low profile make it perfect for smartwatches and fitness trackers.
    - IoT Devices: Ideal for battery-operated sensors and gateways.
    - Bluetooth Modules: Excellent for BLE-enabled devices due to its small form factor and low power consumption.

    Usage Recommendations:
    - For high-frequency applications, ensure the load capacitance matches the system's requirements.
    - Regularly monitor the operating temperature to maintain optimal performance.
    - Use proper PCB design techniques to minimize parasitic effects.
    Compatibility and Support
    The ABM11W Series is fully compliant with Pb-free and RoHS standards, ensuring compatibility with modern electronic systems. Abracon provides comprehensive support, including customizable options and detailed documentation.
    Common Issues and Solutions
    | Problem | Solution |

    | High ESR | Ensure correct load capacitance and drive level settings. |
    | Frequency Drift | Maintain stable operating temperatures within the specified range. |
    | Insufficient Aging Stability | Consider tighter frequency tolerance options. |
    Conclusion and Recommendation
    The ABM11W Series stands out as a premier choice for IoT and wearable device manufacturers due to its energy efficiency, robustness, and wide operating temperature range. Its compact footprint and customizable features make it an excellent solution for modern electronics. We highly recommend this product for any project requiring a reliable and efficient quartz crystal oscillator.
    For more information, visit

ABM11W-24.9231MHZ-7-J2Z-T3参数

参数
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 24.9231MHz
驱动电平 10μW
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-24.9231MHZ-7-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-24.9231MHZ-7-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-24.9231MHZ-7-J2Z-T3 ABM11W-24.9231MHZ-7-J2Z-T3数据手册

ABM11W-24.9231MHZ-7-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635